Hymark/Kentucky Gauge Lika ROTAPULS Incremental Rotary Encoder C81

Description
DESCRIPTION Incremental encoder, size 80 mm Low profile Internal structure in steel Through hollow shaft up to ø44 mm Gearmotors
Description
DESCRIPTION Incremental encoder, size 80 mm Low profile Internal structure in steel Through hollow shaft up to ø44 mm Gearmotors

Suppliers

Company
Product
Description
Supplier Links
Lika ROTAPULS Incremental Rotary Encoder - C81 - Hymark/Kentucky Gauge
Owensboro, KY, USA
Lika ROTAPULS Incremental Rotary Encoder
C81
Lika ROTAPULS Incremental Rotary Encoder C81
DESCRIPTION Incremental encoder, size 80 mm Low profile Internal structure in steel Through hollow shaft up to ø44 mm Gearmotors

DESCRIPTION

Incremental encoder, size 80 mm
Low profile
Internal structure in steel
Through hollow shaft up to Ø44 mm
Gearmotors

Supplier's Site

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Rotary Encoders
Product Number C81
Product Name Lika ROTAPULS Incremental Rotary Encoder
Encoder Technology Optical
Encoder Type Incremental; Manual Pulse Generator
Features Hollow Shaft
Diameter / Width 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

M-Sense16 Magnetic Encoder - M Sense16a - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
kit-encoders - KTD-BC00B-0018-E44M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details