Hymark/Kentucky Gauge Lika ROTAPULS Incremental Rotary Encoder I40

Description
DESCRIPTION Incremental encoder Compact, ø 40 mm Versatile and multipurpose Servo flange or ring nut
Description
DESCRIPTION Incremental encoder Compact, ø 40 mm Versatile and multipurpose Servo flange or ring nut

Suppliers

Company
Product
Description
Supplier Links
Lika ROTAPULS Incremental Rotary Encoder - I40 - Hymark/Kentucky Gauge
Owensboro, KY, USA
Lika ROTAPULS Incremental Rotary Encoder
I40
Lika ROTAPULS Incremental Rotary Encoder I40
DESCRIPTION Incremental encoder Compact, ø 40 mm Versatile and multipurpose Servo flange or ring nut

DESCRIPTION

Incremental encoder
Compact, Ø 40 mm
Versatile and multipurpose
Servo flange or ring nut

Supplier's Site

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Rotary Encoders
Product Number I40
Product Name Lika ROTAPULS Incremental Rotary Encoder
Encoder Technology Optical
Encoder Type Incremental
Shaft Speed 6000 rpm
Rotor Inertia 2.83 oz-in-sec² (20 kg-cm²)
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Rotary Incremental Encoders - R190H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details