Hymark/Kentucky Gauge Lika ROTAPULS Incremental Rotary Encoder I58

Description
DESCRIPTION Standard encoder for general industrial application Size 58 mm Resolution up to 10000 PPR (real) Servo or clamp flange High operating temperature range (optional)
Description
DESCRIPTION Standard encoder for general industrial application Size 58 mm Resolution up to 10000 PPR (real) Servo or clamp flange High operating temperature range (optional)

Suppliers

Company
Product
Description
Supplier Links
Lika ROTAPULS Incremental Rotary Encoder - I58 - Hymark/Kentucky Gauge
Owensboro, KY, USA
Lika ROTAPULS Incremental Rotary Encoder
I58
Lika ROTAPULS Incremental Rotary Encoder I58
DESCRIPTION Standard encoder for general industrial application Size 58 mm Resolution up to 10000 PPR (real) Servo or clamp flange High operating temperature range (optional)

DESCRIPTION

Standard encoder for general industrial application
Size 58 mm
Resolution up to 10000 PPR (real)
Servo or clamp flange
High operating temperature range (optional)

Supplier's Site

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Rotary Encoders
Product Number I58
Product Name Lika ROTAPULS Incremental Rotary Encoder
Encoder Technology Optical
Encoder Type Incremental
Shaft Speed 6000 rpm
Rotor Inertia 2.12E-4 oz-in-sec² (0.0015 kg-cm²)
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
M-Sense16 Magnetic Encoder - M Sense16a - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Incremental Rotary Encoder - Model 755A NEMA Motor Mount Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 30000 (counts/revolution)
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details