DESCRIPTION
Magnetic sensing technology
Through hollow shaft design
Resolution up to 10000 PPR
High protection degree with sealed circuits
· MC58: standard version with movable antirot. pin (M3 screw)
· MC59: flexible fixing plate "xx59 style"
· MC60: compact fixing plate "xx60 style"
Hymark/Kentucky Gauge | |
---|---|
Product Category | Rotary Encoders |
Product Number | MC58 |
Product Name | Lika ROTAMAG Magnetic Incremental Rotary Encoder |
Encoder Technology | Magnetic |
Encoder Type | Incremental |
Features | Hollow Shaft |
Shaft Speed | 6000 rpm |
Rotor Inertia | 4.25E-4 oz-in-sec² (0.0030 kg-cm²) |