InspectorTools Digital Force Gauge EX475040

Description
Standard Equipment Includes: Instrument w/hook adaptor for tension Compression adaptors (flat, cone and chisel head) 5" extension rod 6 AA batteries Carrying case Push/Pull measurements in kg, lbs, oz and Newton units; Optional Test Stand for Tension and Compression analysis 5 digit 0.4" (10mm) LCD with reversible display feature to match viewing angle Exclusive load cell measurement transducer Overrange, low battery, and advanced function indication Zero Adjust push-button & Peak Hold switch Selectable fast/slow response Optional test stand permits precise ension/compression analysis Applications: Ideal for a wide variety of applications in the electronics, automotive, chemical, plastics and machinery Features Two Models to choose from: Model 475040 features 5000g, 176 oz. and 49 Newtons measurement capacity. Added features include Newton units, reversible display and fast/slow response mode Model 475044 features: 20 kg, 44 lbs and 196 Newtons push/pull measurement capacity with same added features as 475040
Description
Standard Equipment Includes: Instrument w/hook adaptor for tension Compression adaptors (flat, cone and chisel head) 5" extension rod 6 AA batteries Carrying case Push/Pull measurements in kg, lbs, oz and Newton units; Optional Test Stand for Tension and Compression analysis 5 digit 0.4" (10mm) LCD with reversible display feature to match viewing angle Exclusive load cell measurement transducer Overrange, low battery, and advanced function indication Zero Adjust push-button & Peak Hold switch Selectable fast/slow response Optional test stand permits precise ension/compression analysis Applications: Ideal for a wide variety of applications in the electronics, automotive, chemical, plastics and machinery Features Two Models to choose from: Model 475040 features 5000g, 176 oz. and 49 Newtons measurement capacity. Added features include Newton units, reversible display and fast/slow response mode Model 475044 features: 20 kg, 44 lbs and 196 Newtons push/pull measurement capacity with same added features as 475040

Suppliers

Company
Product
Description
Supplier Links
Digital Force Gauge - EX475040 - InspectorTools
Ventura, CA, USA
Digital Force Gauge
EX475040
Digital Force Gauge EX475040
Standard Equipment Includes: Instrument w/hook adaptor for tension Compression adaptors (flat, cone and chisel head) 5" extension rod 6 AA batteries Carrying case Push/Pull measurements in kg, lbs, oz and Newton units; Optional Test Stand for Tension and Compression analysis 5 digit 0.4" (10mm) LCD with reversible display feature to match viewing angle Exclusive load cell measurement transducer Overrange, low battery, and advanced function indication Zero Adjust push-button & Peak Hold switch Selectable fast/slow response Optional test stand permits precise ension/compression analysis Applications: Ideal for a wide variety of applications in the electronics, automotive, chemical, plastics and machinery Features Two Models to choose from: Model 475040 features 5000g, 176 oz. and 49 Newtons measurement capacity. Added features include Newton units, reversible display and fast/slow response mode Model 475044 features: 20 kg, 44 lbs and 196 Newtons push/pull measurement capacity with same added features as 475040

Standard Equipment Includes:

  • Instrument w/hook adaptor for tension
  • Compression adaptors (flat, cone and chisel head)
  • 5" extension rod
  • 6 AA batteries
  • Carrying case

Push/Pull measurements in kg, lbs, oz and Newton units; Optional Test Stand for Tension and Compression analysis

  • 5 digit 0.4" (10mm) LCD with reversible display feature to match viewing angle
  • Exclusive load cell measurement transducer
  • Overrange, low battery, and advanced function indication
  • Zero Adjust push-button & Peak Hold switch
  • Selectable fast/slow response
  • Optional test stand permits precise ension/compression analysis
    Applications: Ideal for a wide variety of applications in the electronics, automotive, chemical, plastics and machinery

Features
Two Models to choose from:

  • Model 475040 features 5000g, 176 oz. and 49 Newtons measurement capacity. Added features include Newton units, reversible display and fast/slow response mode
  • Model 475044 features: 20 kg, 44 lbs and 196 Newtons push/pull measurement capacity with same added features as 475040
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Force and Torque Instruments
Product Number EX475040
Product Name Digital Force Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Torque tester, 25 lbFin / 400 ozFin / 28 kgFcm / 290 Ncm / 2.9 Nm - MTT05-25 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 25.66 In-lbs (29.59 kg-cm)
Output Frequency
View Details
Force Gauge PCE-FM 500N - PCE-FM 500N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details
Torque Testers - 2643400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details