LAPP EPIC® Pin & Sleeve Connector 477203FX

Description
EPIC® CEE High-Performance Watertight Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, a very thick self-extinguishing body and grip, and a gasketed locking ring for watertight connections. Uses: Indoor cable-to-cable connections and cable-to-power outlet connections.
Datasheet
Description
EPIC® CEE High-Performance Watertight Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, a very thick self-extinguishing body and grip, and a gasketed locking ring for watertight connections. Uses: Indoor cable-to-cable connections and cable-to-power outlet connections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPIC® Pin & Sleeve Connector - 477203FX - LAPP
Florham Park, NJ, United States
EPIC® Pin & Sleeve Connector
477203FX
EPIC® Pin & Sleeve Connector 477203FX
EPIC® CEE High-Performance Watertight Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, a very thick self-extinguishing body and grip, and a gasketed locking ring for watertight connections. Uses: Indoor cable-to-cable connections and cable-to-power outlet connections.

EPIC® CEE High-Performance Watertight Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, a very thick self-extinguishing body and grip, and a gasketed locking ring for watertight connections. Uses: Indoor cable-to-cable connections and cable-to-power outlet connections.

Supplier's Site Datasheet

Technical Specifications

  LAPP
Product Category Power Connectors
Product Number 477203FX
Product Name EPIC® Pin & Sleeve Connector
Power Type AC Power Connector
Device Type Plug
Configuration Single
Applications Commercial; Industrial
Termination Types Screw
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1-6609941-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 115 to 230 volts
View Details
3 suppliers
PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM1-E9P9 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
15A/250V White Australian In-Line Plug - 88010450 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; 15A
View Details