LAPP EPIC® Pin & Sleeve Connector 759538

Description
EPIC® High-Performance Watertight Straight Flush Mounting Appliance Inlets. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a thermoset plastic contact holder, a very thick self-extinguishing plug body, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor equipment-to-cable connections.
Datasheet
Description
EPIC® High-Performance Watertight Straight Flush Mounting Appliance Inlets. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a thermoset plastic contact holder, a very thick self-extinguishing plug body, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor equipment-to-cable connections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPIC® Pin & Sleeve Connector - 759538 - LAPP
Florham Park, NJ, United States
EPIC® Pin & Sleeve Connector
759538
EPIC® Pin & Sleeve Connector 759538
EPIC® High-Performance Watertight Straight Flush Mounting Appliance Inlets. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a thermoset plastic contact holder, a very thick self-extinguishing plug body, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor equipment-to-cable connections.

EPIC® High-Performance Watertight Straight Flush Mounting Appliance Inlets. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a thermoset plastic contact holder, a very thick self-extinguishing plug body, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor equipment-to-cable connections.

Supplier's Site Datasheet

Technical Specifications

  LAPP
Product Category Power Connectors
Product Number 759538
Product Name EPIC® Pin & Sleeve Connector
Power Type AC Power Connector
Device Type Plug
Configuration Single
Applications Commercial; Industrial
Mounting Style Panel; Bulkhead; Flange
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Large Box Receptacle - D52S30A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Non-Polarized 2-Prong Straight Plug, 15 Amp 125 Volt 1-15P - 4513 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details