LAPP EPIC® Pin & Sleeve Connector 477312

Description
EPIC® CEE High-Performance Protected Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor cable-to-cable connections and cable-to-power outlet connections.
Datasheet
Description
EPIC® CEE High-Performance Protected Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor cable-to-cable connections and cable-to-power outlet connections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPIC® Pin & Sleeve Connector - 477312 - LAPP
Florham Park, NJ, United States
EPIC® Pin & Sleeve Connector
477312
EPIC® Pin & Sleeve Connector 477312
EPIC® CEE High-Performance Protected Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor cable-to-cable connections and cable-to-power outlet connections.

EPIC® CEE High-Performance Protected Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor cable-to-cable connections and cable-to-power outlet connections.

Supplier's Site Datasheet

Technical Specifications

  LAPP
Product Category Power Connectors
Product Number 477312
Product Name EPIC® Pin & Sleeve Connector
Power Type AC Power Connector
Device Type Plug
Configuration Single
Applications Commercial; Industrial
Termination Types Screw
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Four Function Single Fuse Power Entry Module - 83544010 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IP67 Watertight 15° Angled Receptacle - F42S38A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers