LAPP EPIC® Pin & Sleeve Connector 756338

Description
EPIC® High-Performance Watertight Straight Flush Mounting Appliance Inlets. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a thermoset plastic contact holder, a very thick self-extinguishing plug body, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor equipment-to-cable connections.
Datasheet
Description
EPIC® High-Performance Watertight Straight Flush Mounting Appliance Inlets. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a thermoset plastic contact holder, a very thick self-extinguishing plug body, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor equipment-to-cable connections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPIC® Pin & Sleeve Connector - 756338 - LAPP
Florham Park, NJ, United States
EPIC® Pin & Sleeve Connector
756338
EPIC® Pin & Sleeve Connector 756338
EPIC® High-Performance Watertight Straight Flush Mounting Appliance Inlets. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a thermoset plastic contact holder, a very thick self-extinguishing plug body, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor equipment-to-cable connections.

EPIC® High-Performance Watertight Straight Flush Mounting Appliance Inlets. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a thermoset plastic contact holder, a very thick self-extinguishing plug body, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor equipment-to-cable connections.

Supplier's Site Datasheet

Technical Specifications

  LAPP
Product Category Power Connectors
Product Number 756338
Product Name EPIC® Pin & Sleeve Connector
Power Type AC Power Connector
Device Type Plug
Configuration Single
Applications Commercial; Industrial
Mounting Style Panel; Bulkhead; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254473 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM2-D4P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details