LAPP EPIC® Pin & Sleeve Connector 746338

Description
EPIC® High-Performance Watertight Straight Flush Mounting Appliance Inlets. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a thermoset plastic contact holder, a very thick self-extinguishing plug body, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor equipment-to-cable connections.
Datasheet
Description
EPIC® High-Performance Watertight Straight Flush Mounting Appliance Inlets. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a thermoset plastic contact holder, a very thick self-extinguishing plug body, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor equipment-to-cable connections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPIC® Pin & Sleeve Connector - 746338 - LAPP
Florham Park, NJ, United States
EPIC® Pin & Sleeve Connector
746338
EPIC® Pin & Sleeve Connector 746338
EPIC® High-Performance Watertight Straight Flush Mounting Appliance Inlets. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a thermoset plastic contact holder, a very thick self-extinguishing plug body, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor equipment-to-cable connections.

EPIC® High-Performance Watertight Straight Flush Mounting Appliance Inlets. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a thermoset plastic contact holder, a very thick self-extinguishing plug body, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor equipment-to-cable connections.

Supplier's Site Datasheet

Technical Specifications

  LAPP
Product Category Power Connectors
Product Number 746338
Product Name EPIC® Pin & Sleeve Connector
Power Type AC Power Connector
Device Type Plug
Configuration Single
Applications Commercial; Industrial
Mounting Style Panel; Bulkhead; Flange
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Connector - K31S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
3 suppliers
Power Entry Modules - 1-6609987-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
3 suppliers
Industrial Power Connectors - 1365692 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details