LAPP EPIC® Pin & Sleeve Connector 476323

Description
EPIC® CEE High-Performance 90° Angled Protected Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates cable entry with a screw-in cable gland, and internal saddle clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor cable-to-power outlet connections.
Datasheet
Description
EPIC® CEE High-Performance 90° Angled Protected Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates cable entry with a screw-in cable gland, and internal saddle clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor cable-to-power outlet connections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPIC® Pin & Sleeve Connector - 476323 - LAPP
Florham Park, NJ, United States
EPIC® Pin & Sleeve Connector
476323
EPIC® Pin & Sleeve Connector 476323
EPIC® CEE High-Performance 90° Angled Protected Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates cable entry with a screw-in cable gland, and internal saddle clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor cable-to-power outlet connections.

EPIC® CEE High-Performance 90° Angled Protected Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates cable entry with a screw-in cable gland, and internal saddle clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor cable-to-power outlet connections.

Supplier's Site Datasheet

Technical Specifications

  LAPP
Product Category Power Connectors
Product Number 476323
Product Name EPIC® Pin & Sleeve Connector
Power Type AC Power Connector
Device Type Plug
Configuration Single
Applications Commercial; Industrial
Mounting Style Panel; Bulkhead; Flange
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC Appliance Inlet C18, Snap-in Mounting, Front Side, Solder or Quick-connect Terminal - 6102-5 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Industrial Power Connectors - 1254468 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details