LAPP EPIC® Pin & Sleeve Connector 476423

Description
EPIC® CEE High-Performance 90° Angled Protected Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates cable entry with a screw-in cable gland, and internal saddle clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor cable-to-power outlet connections.
Datasheet
Description
EPIC® CEE High-Performance 90° Angled Protected Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates cable entry with a screw-in cable gland, and internal saddle clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor cable-to-power outlet connections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPIC® Pin & Sleeve Connector - 476423 - LAPP
Florham Park, NJ, United States
EPIC® Pin & Sleeve Connector
476423
EPIC® Pin & Sleeve Connector 476423
EPIC® CEE High-Performance 90° Angled Protected Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates cable entry with a screw-in cable gland, and internal saddle clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor cable-to-power outlet connections.

EPIC® CEE High-Performance 90° Angled Protected Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates cable entry with a screw-in cable gland, and internal saddle clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor cable-to-power outlet connections.

Supplier's Site Datasheet

Technical Specifications

  LAPP
Product Category Power Connectors
Product Number 476423
Product Name EPIC® Pin & Sleeve Connector
Power Type AC Power Connector
Device Type Plug
Configuration Single
Applications Commercial; Industrial
Mounting Style Panel; Bulkhead; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1365711 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-E1P7 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details