LAPP EPIC® Pin & Sleeve Connector 477318FX

Description
EPIC® CEE High-Performance Watertight Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, a very thick self-extinguishing body and grip, and a gasketed locking ring for watertight connections. Uses: Indoor cable-to-cable connections and cable-to-power outlet connections.
Request a Quote Datasheet
Description
EPIC® CEE High-Performance Watertight Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, a very thick self-extinguishing body and grip, and a gasketed locking ring for watertight connections. Uses: Indoor cable-to-cable connections and cable-to-power outlet connections.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPIC® Pin & Sleeve Connector - 477318FX - LAPP
Florham Park, NJ, United States
EPIC® Pin & Sleeve Connector
477318FX
EPIC® Pin & Sleeve Connector 477318FX
EPIC® CEE High-Performance Watertight Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, a very thick self-extinguishing body and grip, and a gasketed locking ring for watertight connections. Uses: Indoor cable-to-cable connections and cable-to-power outlet connections.

EPIC® CEE High-Performance Watertight Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, a very thick self-extinguishing body and grip, and a gasketed locking ring for watertight connections. Uses: Indoor cable-to-cable connections and cable-to-power outlet connections.

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - 2181-477318FX-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
2181-477318FX-ND
Power Entry Connectors - Inlets, Outlets, Modules 2181-477318FX-ND
CONN P+S 100A 250V 3+GND MALE

CONN P+S 100A 250V 3+GND MALE

Buy Now

Technical Specifications

  LAPP DigiKey
Product Category Power Connectors Power Connectors
Product Number 477318FX 2181-477318FX-ND
Product Name EPIC® Pin & Sleeve Connector Power Entry Connectors - Inlets, Outlets, Modules
Power Type AC Power Connector
Device Type Plug Power Entry Module
Configuration Single Other
Applications Commercial; Industrial
Termination Types Screw Screw
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM2-A8P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details