LAPP EPIC® Pin & Sleeve Connector 477317

Description
EPIC® CEE High-Performance Watertight Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, a very thick self-extinguishing body and grip, and a gasketed locking ring for watertight connections. Uses: Indoor cable-to-cable connections and cable-to-power outlet connections.
Description
EPIC® CEE High-Performance Watertight Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, a very thick self-extinguishing body and grip, and a gasketed locking ring for watertight connections. Uses: Indoor cable-to-cable connections and cable-to-power outlet connections.
Datasheet
Datasheet Summary
Powered by GS/AI

The EPIC® Pin & Sleeve Connector, part number 477317, is designed for high-performance applications with a current rating of 63 Amps and a voltage range of 200-250V. This connector features a robust construction with an IP67 rating, ensuring protection against dust and water ingress, making it suitable for demanding environments. It is compatible with male plugs and inlets, allowing for secure connections with female connectors and panel-mounted receptacles. The connector is designed to facilitate easy mating and demating, enhancing usability in various industrial applications. Dimensional data and circuit wiring diagrams are available for reference, ensuring proper installation and integration into existing systems.

Datasheet Summary
Powered by GS/AI

The EPIC® Pin & Sleeve Connector, part number 477317, is designed for high-performance applications with a current rating of 63 Amps and a voltage range of 200-250V. This connector features a robust construction with an IP67 rating, ensuring protection against dust and water ingress, making it suitable for demanding environments. It is compatible with male plugs and inlets, allowing for secure connections with female connectors and panel-mounted receptacles. The connector is designed to facilitate easy mating and demating, enhancing usability in various industrial applications. Dimensional data and circuit wiring diagrams are available for reference, ensuring proper installation and integration into existing systems.

Suppliers

Company
Product
Description
Supplier Links
EPIC® Pin & Sleeve Connector - 477317 - LAPP
Florham Park, NJ, United States
EPIC® Pin & Sleeve Connector
477317
EPIC® Pin & Sleeve Connector 477317
EPIC® CEE High-Performance Watertight Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, a very thick self-extinguishing body and grip, and a gasketed locking ring for watertight connections. Uses: Indoor cable-to-cable connections and cable-to-power outlet connections.

EPIC® CEE High-Performance Watertight Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, a very thick self-extinguishing body and grip, and a gasketed locking ring for watertight connections. Uses: Indoor cable-to-cable connections and cable-to-power outlet connections.

Supplier's Site Datasheet

Technical Specifications

  LAPP
Product Category Power Connectors
Product Number 477317
Product Name EPIC® Pin & Sleeve Connector
Power Type AC Power Connector
Device Type Plug
Configuration Single
Applications Commercial; Industrial
Termination Types Screw
Unlock Full Specs
to access all available technical data

Similar Products

IEC Appliance Inlet C14 with Fuseholder 1- or 2-pole for PCB - KEA-Print - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
Industrial Power Connectors - 1365705 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
DC POWER JACK PIN F2.0MM VERTICAL - 80204-013DL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details