EPIC® High-Performance Watertight Straight Flush Mounting Appliance Inlets. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a thermoset plastic contact holder, a very thick self-extinguishing plug body, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor equipment-to-cable connections.
CONN P+S 60A 250V 3+GND INLET
| LAPP | DigiKey | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 476317FX | 2181-476317FX-ND |
| Product Name | EPIC® Pin & Sleeve Connector | Power Entry Connectors - Inlets, Outlets, Modules |
| Power Type | AC Power Connector | |
| Device Type | Plug | Power Entry Module |
| Configuration | Single | Other |
| Applications | Commercial; Industrial | |
| Mounting Style | Panel; Bulkhead; Flange | Panel; Flange |