LAPP EPIC® Pin & Sleeve Connector 476206FX

Description
EPIC® CEE High-Performance 90° Angled Protected Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates cable entry with a screw-in cable gland, and internal saddle clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor cable-to-power outlet connections.
Description
EPIC® CEE High-Performance 90° Angled Protected Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates cable entry with a screw-in cable gland, and internal saddle clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor cable-to-power outlet connections.
Datasheet
Datasheet Summary
Powered by GS/AI

The EPIC® Pin & Sleeve Connector, part number 476206FX, is designed for North American standards with a current rating of 30 Amps. It features a robust construction suitable for various applications, including indoor and outdoor environments. The connector is rated for IP67, providing excellent protection against dust and water ingress. It is compatible with male plugs and inlets, allowing for secure connections with female connectors, panel-mounted receptacles, and switched-socket outlets. The product is suitable for use in wash-down or corrosive atmospheres, as well as heavy dust conditions. Dimensional drawings and circuit wiring diagrams are available for reference, ensuring proper installation and compatibility with existing systems.

Datasheet Summary
Powered by GS/AI

The EPIC® Pin & Sleeve Connector, part number 476206FX, is designed for North American standards with a current rating of 30 Amps. It features a robust construction suitable for various applications, including indoor and outdoor environments. The connector is rated for IP67, providing excellent protection against dust and water ingress. It is compatible with male plugs and inlets, allowing for secure connections with female connectors, panel-mounted receptacles, and switched-socket outlets. The product is suitable for use in wash-down or corrosive atmospheres, as well as heavy dust conditions. Dimensional drawings and circuit wiring diagrams are available for reference, ensuring proper installation and compatibility with existing systems.

Suppliers

Company
Product
Description
Supplier Links
EPIC® Pin & Sleeve Connector - 476206FX - LAPP
Florham Park, NJ, United States
EPIC® Pin & Sleeve Connector
476206FX
EPIC® Pin & Sleeve Connector 476206FX
EPIC® CEE High-Performance 90° Angled Protected Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates cable entry with a screw-in cable gland, and internal saddle clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor cable-to-power outlet connections.

EPIC® CEE High-Performance 90° Angled Protected Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates cable entry with a screw-in cable gland, and internal saddle clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor cable-to-power outlet connections.

Supplier's Site Datasheet
EPIC® Pin & Sleeve Connector - 476206FX - LAPP
Florham Park, NJ, United States
EPIC® Pin & Sleeve Connector
476206FX
EPIC® Pin & Sleeve Connector 476206FX
EPIC® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor cable-to-cable connections and cable-to-equipment inlet connections.

EPIC® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor cable-to-cable connections and cable-to-equipment inlet connections.

Supplier's Site Datasheet

Technical Specifications

  LAPP LAPP
Product Category Power Connectors Power Connectors
Product Number 476206FX 476206FX
Product Name EPIC® Pin & Sleeve Connector EPIC® Pin & Sleeve Connector
Power Type AC Power Connector AC Power Connector
Device Type Plug Plug
Configuration Single Single
Applications Commercial; Industrial Commercial; Industrial
Mounting Style Panel; Bulkhead; Flange
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Large Box Receptacle - D41S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - CCM1244-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Lighting Connectors - 1369896 - RS Components, Ltd.
Specs
Device Type Plug; Lighting Connectors
Mounting Style Cable; Cable mount
Standards / Certifications RoHS
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details