LAPP EPIC® Power M12 Series Pre-Wired Panel Mount Base Male 44423146

Description
EPIC® POWER M12 connectors are available in six housing styles and two M16 harness panel mounts. Common to all arrangements is a toughpolyamide housing, integral strain relief, environmental protection, and gold-plated contacts. The inherent properties of PA provide good wearresistance and ease of connection.The connector is S-coded and is designed not to accept other devices with different coding. Contacts are gold-plated for improved conductivity andassembly is made easy with screw-in terminals.
Description
EPIC® POWER M12 connectors are available in six housing styles and two M16 harness panel mounts. Common to all arrangements is a toughpolyamide housing, integral strain relief, environmental protection, and gold-plated contacts. The inherent properties of PA provide good wearresistance and ease of connection.The connector is S-coded and is designed not to accept other devices with different coding. Contacts are gold-plated for improved conductivity andassembly is made easy with screw-in terminals.

Suppliers

Company
Product
Description
Supplier Links
EPIC® Power M12 Series Pre-Wired Panel Mount Base Male - 44423146 - LAPP
Florham Park, NJ, United States
EPIC® Power M12 Series Pre-Wired Panel Mount Base Male
44423146
EPIC® Power M12 Series Pre-Wired Panel Mount Base Male 44423146
EPIC® POWER M12 connectors are available in six housing styles and two M16 harness panel mounts. Common to all arrangements is a toughpolyamide housing, integral strain relief, environmental protection, and gold-plated contacts. The inherent properties of PA provide good wearresistance and ease of connection.The connector is S-coded and is designed not to accept other devices with different coding. Contacts are gold-plated for improved conductivity andassembly is made easy with screw-in terminals.

EPIC® POWER M12 connectors are available in six housing styles and two M16 harness panel mounts. Common to all arrangements is a toughpolyamide housing, integral strain relief, environmental protection, and gold-plated contacts. The inherent properties of PA provide good wearresistance and ease of connection.The connector is S-coded and is designed not to accept other devices with different coding. Contacts are gold-plated for improved conductivity andassembly is made easy with screw-in terminals.

Supplier's Site

Technical Specifications

  LAPP
Product Category Power Connectors
Product Number 44423146
Product Name EPIC® Power M12 Series Pre-Wired Panel Mount Base Male
Power Type AC Power Connector
Device Type Plug
Applications Commercial; Industrial
Mounting Style Panel
Termination Types Screw
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Four Function Double Fuse Screw Mount Module - 83544030 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw Mount
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
IP67 Watertight 15° Angled Receptacle - F31S28A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers