LAPP EPIC® Pin & Sleeve Connector 477303

Description
EPIC® CEE High-Performance Watertight Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, a very thick self-extinguishing body and grip, and a gasketed locking ring for watertight connections. Uses: Indoor cable-to-cable connections and cable-to-power outlet connections.
Datasheet
Description
EPIC® CEE High-Performance Watertight Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, a very thick self-extinguishing body and grip, and a gasketed locking ring for watertight connections. Uses: Indoor cable-to-cable connections and cable-to-power outlet connections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPIC® Pin & Sleeve Connector - 477303 - LAPP
Florham Park, NJ, United States
EPIC® Pin & Sleeve Connector
477303
EPIC® Pin & Sleeve Connector 477303
EPIC® CEE High-Performance Watertight Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, a very thick self-extinguishing body and grip, and a gasketed locking ring for watertight connections. Uses: Indoor cable-to-cable connections and cable-to-power outlet connections.

EPIC® CEE High-Performance Watertight Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, a very thick self-extinguishing body and grip, and a gasketed locking ring for watertight connections. Uses: Indoor cable-to-cable connections and cable-to-power outlet connections.

Supplier's Site Datasheet

Technical Specifications

  LAPP
Product Category Power Connectors
Product Number 477303
Product Name EPIC® Pin & Sleeve Connector
Power Type AC Power Connector
Device Type Plug
Configuration Single
Applications Commercial; Industrial
Termination Types Screw
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
13A/250V White UK/Ireland Data Circuit Wall Outlet - 88010460 - Interpower
Specs
Power Type AC Power Connector
Configuration Other; BS 1363
Standards / Certifications BS 1363
View Details
3-Prong Straight Plug, 15 Amp 125 Volt 5-15P Nylon Housing - 4541 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Industrial
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details