EPIC® CEE High-Performance Watertight Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, a very thick self-extinguishing body and grip, and a gasketed locking ring for watertight connections. Uses: Indoor cable-to-cable connections and cable-to-power outlet connections.
CONN P+S 30A 480 3+GND MALE
| LAPP | DigiKey | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 477513FX | 2181-477513FX-ND |
| Product Name | EPIC® Pin & Sleeve Connector | Power Entry Connectors - Inlets, Outlets, Modules |
| Power Type | AC Power Connector | |
| Device Type | Plug | Power Entry Module |
| Configuration | Single | Other |
| Applications | Commercial; Industrial | |
| Termination Types | Screw | Screw |