LAPP EPIC® Pin & Sleeve Connector 476326FX

Description
EPIC® CEE High-Performance 90° Angled Protected Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates cable entry with a screw-in cable gland, and internal saddle clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor cable-to-power outlet connections.
Datasheet
Description
EPIC® CEE High-Performance 90° Angled Protected Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates cable entry with a screw-in cable gland, and internal saddle clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor cable-to-power outlet connections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPIC® Pin & Sleeve Connector - 476326FX - LAPP
Florham Park, NJ, United States
EPIC® Pin & Sleeve Connector
476326FX
EPIC® Pin & Sleeve Connector 476326FX
EPIC® CEE High-Performance 90° Angled Protected Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates cable entry with a screw-in cable gland, and internal saddle clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor cable-to-power outlet connections.

EPIC® CEE High-Performance 90° Angled Protected Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates cable entry with a screw-in cable gland, and internal saddle clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor cable-to-power outlet connections.

Supplier's Site Datasheet

Technical Specifications

  LAPP
Product Category Power Connectors
Product Number 476326FX
Product Name EPIC® Pin & Sleeve Connector
Power Type AC Power Connector
Device Type Plug
Configuration Single
Applications Commercial; Industrial
Mounting Style Panel; Bulkhead; Flange
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Swiss socket in clear NEMA 12/4, IP65 housing - 88052141 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 13
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IP44 Splashproof Angled Inlet - A41S61A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers