EPIC® CEE 90° Angled Watertight Wall Mounting Appliance Inlets. Characteristics: Suitable for both wall mounting and mounting on machines. Incorporates a smooth upper wall for drilling a cable entry hole, a very thick self-extinguishing plug body and case, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor equipment-to-cable connections.
| LAPP | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 476303FX |
| Product Name | EPIC® Pin & Sleeve Connector |
| Power Type | AC Power Connector |
| Device Type | Plug |
| Configuration | Single |
| Applications | Commercial; Industrial |
| Mounting Style | Panel; Bulkhead; Flange |