EPIC® CEE High-Performance 90° Angled Protected Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates cable entry with a screw-in cable gland, and internal saddle clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor cable-to-power outlet connections.
| LAPP | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 476313 |
| Product Name | EPIC® Pin & Sleeve Connector |
| Power Type | AC Power Connector |
| Device Type | Plug |
| Configuration | Single |
| Applications | Commercial; Industrial |
| Mounting Style | Panel; Bulkhead; Flange |