CableOrganizer.com, Inc. Cables To Go SuperSpeed USB 3.0 Cables CTG-54176

Description
What’s special about these high-speed USB cables Allows you to transfer up to 4.8 Gbps when connected with a USB 3.0 compliant host and device, for a clearer picture Foil and braid shielding reduces EMI/RFI interference for a cleaner signal Twisted pair construction helps reduce crosstalk, which ensures error-free data transfer Backward compatible with other versions of USB, including USB 2.0 devices When connected with a compliant host and device, the USB 3.0 SuperSpeed cable by Cables To Go will give you faster, more efficient transmission rates than standard USB 2.0 cable.
Description
What’s special about these high-speed USB cables Allows you to transfer up to 4.8 Gbps when connected with a USB 3.0 compliant host and device, for a clearer picture Foil and braid shielding reduces EMI/RFI interference for a cleaner signal Twisted pair construction helps reduce crosstalk, which ensures error-free data transfer Backward compatible with other versions of USB, including USB 2.0 devices When connected with a compliant host and device, the USB 3.0 SuperSpeed cable by Cables To Go will give you faster, more efficient transmission rates than standard USB 2.0 cable.

Suppliers

Company
Product
Description
Supplier Links
Cables To Go SuperSpeed USB 3.0 Cables - CTG-54176 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Cables To Go SuperSpeed USB 3.0 Cables
CTG-54176
Cables To Go SuperSpeed USB 3.0 Cables CTG-54176
What’s special about these high-speed USB cables Allows you to transfer up to 4.8 Gbps when connected with a USB 3.0 compliant host and device, for a clearer picture Foil and braid shielding reduces EMI/RFI interference for a cleaner signal Twisted pair construction helps reduce crosstalk, which ensures error-free data transfer Backward compatible with other versions of USB, including USB 2.0 devices When connected with a compliant host and device, the USB 3.0 SuperSpeed cable by Cables To Go will give you faster, more efficient transmission rates than standard USB 2.0 cable.

What’s special about these high-speed USB cables

  • Allows you to transfer up to 4.8 Gbps when connected with a USB 3.0 compliant host and device, for a clearer picture
  • Foil and braid shielding reduces EMI/RFI interference for a cleaner signal
  • Twisted pair construction helps reduce crosstalk, which ensures error-free data transfer
  • Backward compatible with other versions of USB, including USB 2.0 devices
  • When connected with a compliant host and device, the USB 3.0 SuperSpeed cable by Cables To Go will give you faster, more efficient transmission rates than standard USB 2.0 cable.
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Serial Cables
Product Number CTG-54176
Product Name Cables To Go SuperSpeed USB 3.0 Cables
Unlock Full Specs
to access all available technical data

Similar Products

Interface Adapters & Converters - 2286416 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Serial Cable Type RS422
Standards / Certifications RoHS
View Details
I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
Serial Cable Type USB2.0
Application Instrumentation, Security, Storage and Communication
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Category Cable Assembly
Connector Type USB-C
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
View Details
USB3-2624 - USB 3.1 Cable - USB3-2624 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Twisted Pair
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details