CableOrganizer.com, Inc. USB 5 in 1 QuickConnect Cable GXQU-10

Description
What's special about these USB cables? Available in any of the following configurations: Two (2) Cables; 18" and 36" long One 6 FT cable One 10 FT cable 24 karat quality, foil and braid shielded cable to reduce EMI/RFI interference Designed for USB high speed v2.0 transmission USB has become the preferred connector technology for installing scanners, video cameras, and external hard drives to a computer. Connect various USB devices without purchasing multiple cables! The USB QuickConnect™ 5 in 1 Cable provides five different USB connector configurations in one package. More
Description
What's special about these USB cables? Available in any of the following configurations: Two (2) Cables; 18" and 36" long One 6 FT cable One 10 FT cable 24 karat quality, foil and braid shielded cable to reduce EMI/RFI interference Designed for USB high speed v2.0 transmission USB has become the preferred connector technology for installing scanners, video cameras, and external hard drives to a computer. Connect various USB devices without purchasing multiple cables! The USB QuickConnect™ 5 in 1 Cable provides five different USB connector configurations in one package. More

Suppliers

Company
Product
Description
Supplier Links
USB 5 in 1 QuickConnect Cable - GXQU-10 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
USB 5 in 1 QuickConnect Cable
GXQU-10
USB 5 in 1 QuickConnect Cable GXQU-10
What's special about these USB cables? Available in any of the following configurations: Two (2) Cables; 18" and 36" long One 6 FT cable One 10 FT cable 24 karat quality, foil and braid shielded cable to reduce EMI/RFI interference Designed for USB high speed v2.0 transmission USB has become the preferred connector technology for installing scanners, video cameras, and external hard drives to a computer. Connect various USB devices without purchasing multiple cables! The USB QuickConnect™ 5 in 1 Cable provides five different USB connector configurations in one package. More

What's special about these USB cables?

  • Available in any of the following configurations:
    • Two (2) Cables; 18" and 36" long
    • One 6 FT cable
    • One 10 FT cable
  • 24 karat quality, foil and braid shielded cable to reduce EMI/RFI interference
  • Designed for USB high speed v2.0 transmission

USB has become the preferred connector technology for installing scanners, video cameras, and external hard drives to a computer. Connect various USB devices without purchasing multiple cables! The USB QuickConnect™ 5 in 1 Cable provides five different USB connector configurations in one package. More

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Serial Cables
Product Number GXQU-10
Product Name USB 5 in 1 QuickConnect Cable
Unlock Full Specs
to access all available technical data

Similar Products

USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Product Category Cable Assembly
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Category Cable Assembly
Connector Type USB-C
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
View Details
USB CABLES - 10132951-00021LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
View Details
Logix Family RS232 Programmer Cable - 1756-CP3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
Serial Cable Type RS232
Rated Temperature 0.0 to 60 C (32 to 140 F)
View Details