CableOrganizer.com, Inc. USB 5 in 1 QuickConnect Cable GXQU-05

Description
What's special about these USB cables? Available in any of the following configurations: Two (2) Cables; 18" and 36" long One 6 FT cable One 10 FT cable 24 karat quality, foil and braid shielded cable to reduce EMI/RFI interference Designed for USB high speed v2.0 transmission USB has become the preferred connector technology for installing scanners, video cameras, and external hard drives to a computer. Connect various USB devices without purchasing multiple cables! The USB QuickConnect™ 5 in 1 Cable provides five different USB connector configurations in one package. More
Description
What's special about these USB cables? Available in any of the following configurations: Two (2) Cables; 18" and 36" long One 6 FT cable One 10 FT cable 24 karat quality, foil and braid shielded cable to reduce EMI/RFI interference Designed for USB high speed v2.0 transmission USB has become the preferred connector technology for installing scanners, video cameras, and external hard drives to a computer. Connect various USB devices without purchasing multiple cables! The USB QuickConnect™ 5 in 1 Cable provides five different USB connector configurations in one package. More

Suppliers

Company
Product
Description
Supplier Links
USB 5 in 1 QuickConnect Cable - GXQU-05 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
USB 5 in 1 QuickConnect Cable
GXQU-05
USB 5 in 1 QuickConnect Cable GXQU-05
What's special about these USB cables? Available in any of the following configurations: Two (2) Cables; 18" and 36" long One 6 FT cable One 10 FT cable 24 karat quality, foil and braid shielded cable to reduce EMI/RFI interference Designed for USB high speed v2.0 transmission USB has become the preferred connector technology for installing scanners, video cameras, and external hard drives to a computer. Connect various USB devices without purchasing multiple cables! The USB QuickConnect™ 5 in 1 Cable provides five different USB connector configurations in one package. More

What's special about these USB cables?

  • Available in any of the following configurations:
    • Two (2) Cables; 18" and 36" long
    • One 6 FT cable
    • One 10 FT cable
  • 24 karat quality, foil and braid shielded cable to reduce EMI/RFI interference
  • Designed for USB high speed v2.0 transmission

USB has become the preferred connector technology for installing scanners, video cameras, and external hard drives to a computer. Connect various USB devices without purchasing multiple cables! The USB QuickConnect™ 5 in 1 Cable provides five different USB connector configurations in one package. More

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Serial Cables
Product Number GXQU-05
Product Name USB 5 in 1 QuickConnect Cable
Unlock Full Specs
to access all available technical data

Similar Products

USB Type C - 10152943-Z0500YWLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
View Details
USB3-2624 - USB 3.1 Cable - USB3-2624 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Twisted Pair
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
Serial Cable Type USB2.0
Application Instrumentation, Security, Storage and Communication
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Category Cable Assembly
Connector Type USB-C
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
View Details