InspectorTools Leica Disto D2 Laser Distancemeter LE763495

Description
Standard Equipment Includes: Leica DISTO™ D2 Holster Batteries (2 AAA) Manual Safety Instructions Producer Certificate IP 54 Splash and dust proof The small partner - for indoor applications Measuring distances and calculating results with the smallest laser distance meter of the world. The compact and handy base model was specifically designed for indoor applications. Shortcut keys for addition, subtraction, area and volume calculation make measuring fast and very reliable. The last 10 measurements are also stored. As with all Leica laser distance meters, the laser dot is clearly visible. You can always see your targeting point, even if the target object is in a hard to access area. Leica DISTO™ D2 – you will never use a measuring tapeFeatures Small and handy Thanks to its ergonomic and compact design with soft grip, the Leica DISTO™ D2 sits securely in your hand and fits into any pocket. Quick and easy Measure distances at the touch of a button and calculate areas or volumes. Clear illuminated display The results are shown on a 3-line display. The illuminated display is easily readable, even in the dark. Measure from edges or corners With the flip-out end-piece you are equipped for any measuring situation. Simply clever Minimum / maximum measurements, tracking and storage of results makes your work much easier. Measuring Range: Measuring range 0.05 m up to 60 m; typ. accuracy ± 1.5 mm Feature: Handy size Benefit: Fits any pocket Feature: Shortcut keys Benefit: Easy-to-use and rapid access to frequently used functions Feature: Stake out function Benefit: Stake-out equal distances Feature: Ergonomic Benefit: The instrument is easy to hold, all keys are ergonomically arranged Feature: Time delay release Benefit: Measure without shake Feature: Simple Pythagorean functions Benefit: Indirect height and width measurements for inaccessible positions
Description
Standard Equipment Includes: Leica DISTO™ D2 Holster Batteries (2 AAA) Manual Safety Instructions Producer Certificate IP 54 Splash and dust proof The small partner - for indoor applications Measuring distances and calculating results with the smallest laser distance meter of the world. The compact and handy base model was specifically designed for indoor applications. Shortcut keys for addition, subtraction, area and volume calculation make measuring fast and very reliable. The last 10 measurements are also stored. As with all Leica laser distance meters, the laser dot is clearly visible. You can always see your targeting point, even if the target object is in a hard to access area. Leica DISTO™ D2 – you will never use a measuring tapeFeatures Small and handy Thanks to its ergonomic and compact design with soft grip, the Leica DISTO™ D2 sits securely in your hand and fits into any pocket. Quick and easy Measure distances at the touch of a button and calculate areas or volumes. Clear illuminated display The results are shown on a 3-line display. The illuminated display is easily readable, even in the dark. Measure from edges or corners With the flip-out end-piece you are equipped for any measuring situation. Simply clever Minimum / maximum measurements, tracking and storage of results makes your work much easier. Measuring Range: Measuring range 0.05 m up to 60 m; typ. accuracy ± 1.5 mm Feature: Handy size Benefit: Fits any pocket Feature: Shortcut keys Benefit: Easy-to-use and rapid access to frequently used functions Feature: Stake out function Benefit: Stake-out equal distances Feature: Ergonomic Benefit: The instrument is easy to hold, all keys are ergonomically arranged Feature: Time delay release Benefit: Measure without shake Feature: Simple Pythagorean functions Benefit: Indirect height and width measurements for inaccessible positions

Suppliers

Company
Product
Description
Supplier Links
Leica Disto D2 Laser Distancemeter - LE763495 - InspectorTools
Ventura, CA, USA
Leica Disto D2 Laser Distancemeter
LE763495
Leica Disto D2 Laser Distancemeter LE763495
Standard Equipment Includes: Leica DISTO™ D2 Holster Batteries (2 AAA) Manual Safety Instructions Producer Certificate IP 54 Splash and dust proof The small partner - for indoor applications Measuring distances and calculating results with the smallest laser distance meter of the world. The compact and handy base model was specifically designed for indoor applications. Shortcut keys for addition, subtraction, area and volume calculation make measuring fast and very reliable. The last 10 measurements are also stored. As with all Leica laser distance meters, the laser dot is clearly visible. You can always see your targeting point, even if the target object is in a hard to access area. Leica DISTO™ D2 – you will never use a measuring tapeFeatures Small and handy Thanks to its ergonomic and compact design with soft grip, the Leica DISTO™ D2 sits securely in your hand and fits into any pocket. Quick and easy Measure distances at the touch of a button and calculate areas or volumes. Clear illuminated display The results are shown on a 3-line display. The illuminated display is easily readable, even in the dark. Measure from edges or corners With the flip-out end-piece you are equipped for any measuring situation. Simply clever Minimum / maximum measurements, tracking and storage of results makes your work much easier. Measuring Range: Measuring range 0.05 m up to 60 m; typ. accuracy ± 1.5 mm Feature: Handy size Benefit: Fits any pocket Feature: Shortcut keys Benefit: Easy-to-use and rapid access to frequently used functions Feature: Stake out function Benefit: Stake-out equal distances Feature: Ergonomic Benefit: The instrument is easy to hold, all keys are ergonomically arranged Feature: Time delay release Benefit: Measure without shake Feature: Simple Pythagorean functions Benefit: Indirect height and width measurements for inaccessible positions

Standard Equipment Includes:

  • Leica DISTO™ D2
  • Holster
  • Batteries (2 AAA)
  • Manual
  • Safety Instructions
  • Producer Certificate
  • IP 54 Splash and dust proof

The small partner - for indoor applications
Measuring distances and calculating results with the smallest laser distance meter of the world.
The compact and handy base model was specifically designed for indoor applications. Shortcut keys for addition, subtraction, area and volume calculation make measuring fast and very reliable. The last 10 measurements are also stored. As with all Leica laser distance meters, the laser dot is clearly visible. You can always see your targeting point, even if the target object is in a hard to access area. Leica DISTO™ D2 – you will never use a measuring tapeFeatures

  • Small and handy
    • Thanks to its ergonomic and compact design with soft grip, the Leica DISTO™ D2 sits securely in your hand and fits into any pocket.
  • Quick and easy
    • Measure distances at the touch of a button and calculate areas or volumes.
  • Clear illuminated display
    • The results are shown on a 3-line display. The illuminated display is easily readable, even in the dark.

Measure from edges or corners With the flip-out end-piece you are equipped for any measuring situation.

  • Simply clever Minimum / maximum measurements, tracking and storage of results makes your work much easier.
  • Measuring Range: Measuring range 0.05 m up to 60 m; typ. accuracy ± 1.5 mm
    Feature: Handy size
  • Benefit: Fits any pocket
    Feature: Shortcut keys
  • Benefit: Easy-to-use and rapid access to frequently used functions
    Feature: Stake out function
  • Benefit: Stake-out equal distances
    Feature: Ergonomic
  • Benefit: The instrument is easy to hold, all keys are ergonomically arranged
    Feature: Time delay release
  • Benefit: Measure without shake
    Feature: Simple Pythagorean functions
  • Benefit: Indirect height and width measurements for inaccessible positions
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Distance Meters
Product Number LE763495
Product Name Leica Disto D2 Laser Distancemeter
Unlock Full Specs
to access all available technical data

Similar Products

Distance sensor - SOOE-MS-L-PNLK-T - Festo Corporation
Specs
Materials Plastic
Measuring Range 0.1312 to 0.3281 ft (0.4000 to 1 dm)
Decimal Resolution 0.0039 inch (0.1000 mm)
View Details
2 suppliers
radar distance sensor - R1D102 - ifm efector inc.
Specs
Materials housing: PA; radome: PEI; sealing: HNBR
Features Non-contact
Measuring Technology Electronic
View Details
Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Measuring Technology Mechanical
Measuring Range 0.0 to 49.21 ft (0.0 to 150 dm)
View Details