Hubbell Incorporated Auto Transformer T160835

Description
STEP DOWN TYPE 7.13 INCH 7.81 INCH 11.5 INCH 50/60 HZ FREQUENCY RATING AIR CONDITIONING, REFRIGERATION APPLICATION NEMA ENCLOSURE 2000 VA POWER RATING 200/220/240 VAC PRIMARY VOLTAGE 115 VAC SECONDARY VOLTAGE OUTPUT CURRENT RATING 17.4 AMPERE INCLUDES 6 FT PRIMARY CORD AND SECONDARY RECEPTACLE DESIGN TYPE CORE AND COIL T16083 MODEL
Datasheet
Description
STEP DOWN TYPE 7.13 INCH 7.81 INCH 11.5 INCH 50/60 HZ FREQUENCY RATING AIR CONDITIONING, REFRIGERATION APPLICATION NEMA ENCLOSURE 2000 VA POWER RATING 200/220/240 VAC PRIMARY VOLTAGE 115 VAC SECONDARY VOLTAGE OUTPUT CURRENT RATING 17.4 AMPERE INCLUDES 6 FT PRIMARY CORD AND SECONDARY RECEPTACLE DESIGN TYPE CORE AND COIL T16083 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Transformer - T160835 - Hubbell Incorporated
Orange, CT, USA
Auto Transformer
T160835
Auto Transformer T160835
STEP DOWN TYPE 7.13 INCH 7.81 INCH 11.5 INCH 50/60 HZ FREQUENCY RATING AIR CONDITIONING, REFRIGERATION APPLICATION NEMA ENCLOSURE 2000 VA POWER RATING 200/220/240 VAC PRIMARY VOLTAGE 115 VAC SECONDARY VOLTAGE OUTPUT CURRENT RATING 17.4 AMPERE INCLUDES 6 FT PRIMARY CORD AND SECONDARY RECEPTACLE DESIGN TYPE CORE AND COIL T16083 MODEL
  • STEP DOWN TYPE
  • 7.13 INCH
  • 7.81 INCH
  • 11.5 INCH
  • 50/60 HZ FREQUENCY RATING
  • AIR CONDITIONING, REFRIGERATION APPLICATION
  • NEMA ENCLOSURE
  • 2000 VA POWER RATING
  • 200/220/240 VAC PRIMARY VOLTAGE
  • 115 VAC SECONDARY VOLTAGE
  • OUTPUT CURRENT RATING 17.4 AMPERE
  • INCLUDES 6 FT PRIMARY CORD AND SECONDARY RECEPTACLE
  • DESIGN TYPE CORE AND COIL
  • T16083 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T160835
Product Name Auto Transformer
Other Transformer Types / Applications Autotransformer
Winding Turns Step-Down Transformer
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - TC8-1-10LN+ - ODG (Origin Data Global)
Specs
Category Signal
View Details
IEC NEC Dry Type Isolation Power Transformer Price Dry-type Single or Three Phase Transformer - No.1601491236548 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details
PCB Transformers - 1739585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
View Details
Control Circuit Transformer - 1497B-A6-M16-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 240 to 480 volts
Power Rating (VA) 250 VA
View Details