Hubbell Incorporated Auto Transformer T2A527121

Description
DISTRIBUTION, DRY TYPE 19.4 INCH 24.4 INCH 25.5 INCH 50/60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL APPLICATION NEMA 3R ENCLOSURE 112.5/90 KVA POWER RATING 600/480 VAC PRIMARY VOLTAGE 480/380 VAC SECONDARY VOLTAGE APPLICABLE STANDARD ANSI, OSHA MOUNTING TYPE FLOOR DESIGN TYPE CORE AND COIL T2A MODEL
Datasheet
Description
DISTRIBUTION, DRY TYPE 19.4 INCH 24.4 INCH 25.5 INCH 50/60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL APPLICATION NEMA 3R ENCLOSURE 112.5/90 KVA POWER RATING 600/480 VAC PRIMARY VOLTAGE 480/380 VAC SECONDARY VOLTAGE APPLICABLE STANDARD ANSI, OSHA MOUNTING TYPE FLOOR DESIGN TYPE CORE AND COIL T2A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Transformer - T2A527121 - Hubbell Incorporated
Orange, CT, USA
Auto Transformer
T2A527121
Auto Transformer T2A527121
DISTRIBUTION, DRY TYPE 19.4 INCH 24.4 INCH 25.5 INCH 50/60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL APPLICATION NEMA 3R ENCLOSURE 112.5/90 KVA POWER RATING 600/480 VAC PRIMARY VOLTAGE 480/380 VAC SECONDARY VOLTAGE APPLICABLE STANDARD ANSI, OSHA MOUNTING TYPE FLOOR DESIGN TYPE CORE AND COIL T2A MODEL
  • DISTRIBUTION, DRY TYPE
  • 19.4 INCH
  • 24.4 INCH
  • 25.5 INCH
  • 50/60 HZ FREQUENCY RATING
  • 3 PHASE(S)
  • UL, CSA APPROVAL
  • INDUSTRIAL, COMMERCIAL APPLICATION
  • NEMA 3R ENCLOSURE
  • 112.5/90 KVA POWER RATING
  • 600/480 VAC PRIMARY VOLTAGE
  • 480/380 VAC SECONDARY VOLTAGE
  • APPLICABLE STANDARD ANSI, OSHA
  • MOUNTING TYPE FLOOR
  • DESIGN TYPE CORE AND COIL
  • T2A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T2A527121
Product Name Auto Transformer
Other Transformer Types / Applications Autotransformer
Standards CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:4 CORE & WIRE Transformer, 0.1 - 300 MHz, 50Ω - TT4-1A-X65+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
Automatic 300KVA 400KVA 500KVA Transformer Price 300 400 500 KVA - No.1601441432168 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details
Audio Transformers - 1237232 - RS Components, Ltd.
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Through hole
View Details
Isolation Transformer - 1321-3TH330-CC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details