Hubbell Incorporated Auto Transformer T2527071

Description
DISTRIBUTION, DRY TYPE 7.37 INCH 19.25 INCH 15.21 INCH 50/60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL APPLICATION NEMA 2 ENCLOSURE 45/36 KVA POWER RATING 600/480 VAC PRIMARY VOLTAGE 480/380 VAC SECONDARY VOLTAGE APPLICABLE STANDARD ANSI, OSHA MOUNTING TYPE WALL DESIGN TYPE CORE AND COIL T25 MODEL
Datasheet
Description
DISTRIBUTION, DRY TYPE 7.37 INCH 19.25 INCH 15.21 INCH 50/60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL APPLICATION NEMA 2 ENCLOSURE 45/36 KVA POWER RATING 600/480 VAC PRIMARY VOLTAGE 480/380 VAC SECONDARY VOLTAGE APPLICABLE STANDARD ANSI, OSHA MOUNTING TYPE WALL DESIGN TYPE CORE AND COIL T25 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Transformer - T2527071 - Hubbell Incorporated
Orange, CT, USA
Auto Transformer
T2527071
Auto Transformer T2527071
DISTRIBUTION, DRY TYPE 7.37 INCH 19.25 INCH 15.21 INCH 50/60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL APPLICATION NEMA 2 ENCLOSURE 45/36 KVA POWER RATING 600/480 VAC PRIMARY VOLTAGE 480/380 VAC SECONDARY VOLTAGE APPLICABLE STANDARD ANSI, OSHA MOUNTING TYPE WALL DESIGN TYPE CORE AND COIL T25 MODEL
  • DISTRIBUTION, DRY TYPE
  • 7.37 INCH
  • 19.25 INCH
  • 15.21 INCH
  • 50/60 HZ FREQUENCY RATING
  • 3 PHASE(S)
  • UL, CSA APPROVAL
  • INDUSTRIAL, COMMERCIAL APPLICATION
  • NEMA 2 ENCLOSURE
  • 45/36 KVA POWER RATING
  • 600/480 VAC PRIMARY VOLTAGE
  • 480/380 VAC SECONDARY VOLTAGE
  • APPLICABLE STANDARD ANSI, OSHA
  • MOUNTING TYPE WALL
  • DESIGN TYPE CORE AND COIL
  • T25 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T2527071
Product Name Auto Transformer
Other Transformer Types / Applications Autotransformer
Standards CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:8 CORE & WIRE Transformer, 2 - 500 MHz, 50Ω - TCM8-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
250KVA Step up Down Transformer Price 250 Kva for CNC Factory for Office Building for Shopping Mall - No.1601621101934 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Rectifier Transformer; Three Phase Transformers
View Details
PCB Transformers - 2017094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Control Circuit Transformer - 1497-AJ500 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 240 volts
Power Rating (VA) 500 VA
View Details