Hubbell Incorporated Auto Transformer T253063

Description
DISTRIBUTION, DRY TYPE 5.13 INCH 5.5 INCH 11.62 INCH 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL APPLICATION NEMA 3R ENCLOSURE 3 KVA POWER RATING 240 VAC PRIMARY VOLTAGE 120/240 VAC SECONDARY VOLTAGE APPLICABLE STANDARD ANSI, OSHA MOUNTING TYPE WALL DESIGN TYPE CORE AND COIL T25 MODEL
Datasheet
Description
DISTRIBUTION, DRY TYPE 5.13 INCH 5.5 INCH 11.62 INCH 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL APPLICATION NEMA 3R ENCLOSURE 3 KVA POWER RATING 240 VAC PRIMARY VOLTAGE 120/240 VAC SECONDARY VOLTAGE APPLICABLE STANDARD ANSI, OSHA MOUNTING TYPE WALL DESIGN TYPE CORE AND COIL T25 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Transformer - T253063 - Hubbell Incorporated
Orange, CT, USA
Auto Transformer
T253063
Auto Transformer T253063
DISTRIBUTION, DRY TYPE 5.13 INCH 5.5 INCH 11.62 INCH 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL APPLICATION NEMA 3R ENCLOSURE 3 KVA POWER RATING 240 VAC PRIMARY VOLTAGE 120/240 VAC SECONDARY VOLTAGE APPLICABLE STANDARD ANSI, OSHA MOUNTING TYPE WALL DESIGN TYPE CORE AND COIL T25 MODEL
  • DISTRIBUTION, DRY TYPE
  • 5.13 INCH
  • 5.5 INCH
  • 11.62 INCH
  • 60 HZ FREQUENCY RATING
  • 1 PHASE(S)
  • UL, CSA APPROVAL
  • INDUSTRIAL, COMMERCIAL APPLICATION
  • NEMA 3R ENCLOSURE
  • 3 KVA POWER RATING
  • 240 VAC PRIMARY VOLTAGE
  • 120/240 VAC SECONDARY VOLTAGE
  • APPLICABLE STANDARD ANSI, OSHA
  • MOUNTING TYPE WALL
  • DESIGN TYPE CORE AND COIL
  • T25 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T253063
Product Name Auto Transformer
Other Transformer Types / Applications Autotransformer
Standards CSA; UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E7 Hz
View Details
Toroidal Transformers - 1730169 - RS Components, Ltd.
Specs
Standards RoHS
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
FL Series CCFL Transformers - FL2015-5L FL2015-5LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details