Hubbell Incorporated Power Transformer T160831

Description
FREQUENCY RATING 50/60 HZ POWER RATING 0.3 KVA POWER RATING IN KVA .3 POWER RATING IN KVA - UOM KVA PRIMARY VOLTAGE 200/220/240 VAC SECONDARY VOLTAGE 115 VAC TYPE AUTOTRANSFORMER APPLICATION AIR CONDITIONING, REFRIGERATION OUTPUT CURRENT RATING 2.61 AMPERE
Datasheet
Description
FREQUENCY RATING 50/60 HZ POWER RATING 0.3 KVA POWER RATING IN KVA .3 POWER RATING IN KVA - UOM KVA PRIMARY VOLTAGE 200/220/240 VAC SECONDARY VOLTAGE 115 VAC TYPE AUTOTRANSFORMER APPLICATION AIR CONDITIONING, REFRIGERATION OUTPUT CURRENT RATING 2.61 AMPERE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformer - T160831 - Hubbell Incorporated
Orange, CT, USA
Power Transformer
T160831
Power Transformer T160831
FREQUENCY RATING 50/60 HZ POWER RATING 0.3 KVA POWER RATING IN KVA .3 POWER RATING IN KVA - UOM KVA PRIMARY VOLTAGE 200/220/240 VAC SECONDARY VOLTAGE 115 VAC TYPE AUTOTRANSFORMER APPLICATION AIR CONDITIONING, REFRIGERATION OUTPUT CURRENT RATING 2.61 AMPERE
  • FREQUENCY RATING 50/60 HZ
  • POWER RATING 0.3 KVA
  • POWER RATING IN KVA .3
  • POWER RATING IN KVA - UOM KVA
  • PRIMARY VOLTAGE 200/220/240 VAC
  • SECONDARY VOLTAGE 115 VAC
  • TYPE AUTOTRANSFORMER
  • APPLICATION AIR CONDITIONING, REFRIGERATION
  • OUTPUT CURRENT RATING 2.61 AMPERE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Transformers
Product Number T160831
Product Name Power Transformer
Transformer Type Autotransformer; Power Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - 1584C15TW20 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
View Details
Control Circuit Transformer - 1497B-A6-M16-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 250 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Flyback Transformers for TI LM5072 PD Interface - FA2901-AL FA2901-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details