Hubbell Incorporated Auto Transformer T2527051

Description
DISTRIBUTION, DRY TYPE 7.37 INCH 19.25 INCH 15.21 INCH 50/60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL APPLICATION NEMA 2 ENCLOSURE 30/24 KVA POWER RATING 600/480 VAC PRIMARY VOLTAGE 480/380 VAC SECONDARY VOLTAGE APPLICABLE STANDARD ANSI, OSHA MOUNTING TYPE WALL DESIGN TYPE CORE AND COIL SERIES T25 MODEL
Datasheet
Description
DISTRIBUTION, DRY TYPE 7.37 INCH 19.25 INCH 15.21 INCH 50/60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL APPLICATION NEMA 2 ENCLOSURE 30/24 KVA POWER RATING 600/480 VAC PRIMARY VOLTAGE 480/380 VAC SECONDARY VOLTAGE APPLICABLE STANDARD ANSI, OSHA MOUNTING TYPE WALL DESIGN TYPE CORE AND COIL SERIES T25 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Transformer - T2527051 - Hubbell Incorporated
Orange, CT, USA
Auto Transformer
T2527051
Auto Transformer T2527051
DISTRIBUTION, DRY TYPE 7.37 INCH 19.25 INCH 15.21 INCH 50/60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL APPLICATION NEMA 2 ENCLOSURE 30/24 KVA POWER RATING 600/480 VAC PRIMARY VOLTAGE 480/380 VAC SECONDARY VOLTAGE APPLICABLE STANDARD ANSI, OSHA MOUNTING TYPE WALL DESIGN TYPE CORE AND COIL SERIES T25 MODEL
  • DISTRIBUTION, DRY TYPE
  • 7.37 INCH
  • 19.25 INCH
  • 15.21 INCH
  • 50/60 HZ FREQUENCY RATING
  • 3 PHASE(S)
  • UL, CSA APPROVAL
  • INDUSTRIAL, COMMERCIAL APPLICATION
  • NEMA 2 ENCLOSURE
  • 30/24 KVA POWER RATING
  • 600/480 VAC PRIMARY VOLTAGE
  • 480/380 VAC SECONDARY VOLTAGE
  • APPLICABLE STANDARD ANSI, OSHA
  • MOUNTING TYPE WALL
  • DESIGN TYPE CORE AND COIL
  • SERIES T25 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T2527051
Product Name Auto Transformer
Other Transformer Types / Applications Autotransformer
Standards CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:4 CORE & WIRE Transformer, 0.5 - 300 MHz, 50Ω - TC4-1TG2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
3KVA 5KVA 7KVA 10KVA Isolation Three Phase Power Transformer 15KVA 20KVA 30KVA 40KVA 50KVA 60KVA - No.1601522785882 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation (optional feature); Autotransformer; Power Transformer; Single Phase Transformer; Three Phase Transformers (optional feature)
View Details
Toroidal Transformers - 1233095 - RS Components, Ltd.
Specs
Mounting Surface mount
Standards RoHS
View Details
Isolation Transformer - 1321-3TW040-CA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details