Hubbell Incorporated Auto Transformer T2527031

Description
DISTRIBUTION, DRY TYPE 7.37 INCH 19.25 INCH 15.21 INCH 50/60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL APPLICATION NEMA 2 ENCLOSURE 15/12 KVA POWER RATING 600/480 VAC PRIMARY VOLTAGE 480/380 VAC SECONDARY VOLTAGE APPLICABLE STANDARD ANSI, OSHA MOUNTING TYPE WALL DESIGN TYPE CORE AND COIL SERIES T25 MODEL
Datasheet
Description
DISTRIBUTION, DRY TYPE 7.37 INCH 19.25 INCH 15.21 INCH 50/60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL APPLICATION NEMA 2 ENCLOSURE 15/12 KVA POWER RATING 600/480 VAC PRIMARY VOLTAGE 480/380 VAC SECONDARY VOLTAGE APPLICABLE STANDARD ANSI, OSHA MOUNTING TYPE WALL DESIGN TYPE CORE AND COIL SERIES T25 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Transformer - T2527031 - Hubbell Incorporated
Orange, CT, USA
Auto Transformer
T2527031
Auto Transformer T2527031
DISTRIBUTION, DRY TYPE 7.37 INCH 19.25 INCH 15.21 INCH 50/60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL APPLICATION NEMA 2 ENCLOSURE 15/12 KVA POWER RATING 600/480 VAC PRIMARY VOLTAGE 480/380 VAC SECONDARY VOLTAGE APPLICABLE STANDARD ANSI, OSHA MOUNTING TYPE WALL DESIGN TYPE CORE AND COIL SERIES T25 MODEL
  • DISTRIBUTION, DRY TYPE
  • 7.37 INCH
  • 19.25 INCH
  • 15.21 INCH
  • 50/60 HZ FREQUENCY RATING
  • 3 PHASE(S)
  • UL, CSA APPROVAL
  • INDUSTRIAL, COMMERCIAL APPLICATION
  • NEMA 2 ENCLOSURE
  • 15/12 KVA POWER RATING
  • 600/480 VAC PRIMARY VOLTAGE
  • 480/380 VAC SECONDARY VOLTAGE
  • APPLICABLE STANDARD ANSI, OSHA
  • MOUNTING TYPE WALL
  • DESIGN TYPE CORE AND COIL
  • SERIES T25 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T2527031
Product Name Auto Transformer
Other Transformer Types / Applications Autotransformer
Standards CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:1 LTCC Transformer, 3300 - 3900 MHz, 50Ω - TCW1-3901+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
250KVA Step up Down Transformer Price 250 Kva for CNC Factory for Office Building for Shopping Mall - No.1601621101934 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Rectifier Transformer; Three Phase Transformers
View Details
Chassis Mounting Transformers - 1237390 - RS Components, Ltd.
Specs
Mounting Chassis; Panel
Standards RoHS
View Details
Control Circuit Transformer - 1497B-A6-M13-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 120 to 240 volts
Power Rating (VA) 250 VA
View Details