Hubbell Incorporated Power Transformer T253062

Description
APPROVAL UL, CSA ENCLOSURE ENCAPSULATED FREQUENCY RATING 60 HZ MOUNTING WALL NUMBER OF PHASES 1 POWER RATING 2 KVA POWER RATING IN KVA 2 POWER RATING IN KVA - UOM KVA PRIMARY VOLTAGE 240 VAC SECONDARY VOLTAGE 120/240 VAC TYPE AUTOTRANSFORMER, DISTRIBUTION, DRY
Datasheet
Description
APPROVAL UL, CSA ENCLOSURE ENCAPSULATED FREQUENCY RATING 60 HZ MOUNTING WALL NUMBER OF PHASES 1 POWER RATING 2 KVA POWER RATING IN KVA 2 POWER RATING IN KVA - UOM KVA PRIMARY VOLTAGE 240 VAC SECONDARY VOLTAGE 120/240 VAC TYPE AUTOTRANSFORMER, DISTRIBUTION, DRY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformer - T253062 - Hubbell Incorporated
Orange, CT, USA
Power Transformer
T253062
Power Transformer T253062
APPROVAL UL, CSA ENCLOSURE ENCAPSULATED FREQUENCY RATING 60 HZ MOUNTING WALL NUMBER OF PHASES 1 POWER RATING 2 KVA POWER RATING IN KVA 2 POWER RATING IN KVA - UOM KVA PRIMARY VOLTAGE 240 VAC SECONDARY VOLTAGE 120/240 VAC TYPE AUTOTRANSFORMER, DISTRIBUTION, DRY
  • APPROVAL UL, CSA
  • ENCLOSURE ENCAPSULATED
  • FREQUENCY RATING 60 HZ
  • MOUNTING WALL
  • NUMBER OF PHASES 1
  • POWER RATING 2 KVA
  • POWER RATING IN KVA 2
  • POWER RATING IN KVA - UOM KVA
  • PRIMARY VOLTAGE 240 VAC
  • SECONDARY VOLTAGE 120/240 VAC
  • TYPE AUTOTRANSFORMER, DISTRIBUTION, DRY
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Transformers
Product Number T253062
Product Name Power Transformer
Transformer Type Autotransformer; Power Transformer
Mounting Wall Mounted
Primary Frequency 60 Hz
Input Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
HP1 Series Hexa-Path Magnetics - HPH1-0102 HPH1-0102LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details