Hubbell Incorporated Power Transformer T160832

Description
FREQUENCY RATING 50/60 HZ POWER RATING 0.4 KVA POWER RATING IN KVA .4 POWER RATING IN KVA - UOM KVA PRIMARY VOLTAGE 200/220/240 VAC SECONDARY VOLTAGE 115 VAC TYPE AUTOTRANSFORMER APPLICATION AIR CONDITIONING, REFRIGERATION OUTPUT CURRENT RATING 3.48 AMPERE
Datasheet
Description
FREQUENCY RATING 50/60 HZ POWER RATING 0.4 KVA POWER RATING IN KVA .4 POWER RATING IN KVA - UOM KVA PRIMARY VOLTAGE 200/220/240 VAC SECONDARY VOLTAGE 115 VAC TYPE AUTOTRANSFORMER APPLICATION AIR CONDITIONING, REFRIGERATION OUTPUT CURRENT RATING 3.48 AMPERE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformer - T160832 - Hubbell Incorporated
Orange, CT, USA
Power Transformer
T160832
Power Transformer T160832
FREQUENCY RATING 50/60 HZ POWER RATING 0.4 KVA POWER RATING IN KVA .4 POWER RATING IN KVA - UOM KVA PRIMARY VOLTAGE 200/220/240 VAC SECONDARY VOLTAGE 115 VAC TYPE AUTOTRANSFORMER APPLICATION AIR CONDITIONING, REFRIGERATION OUTPUT CURRENT RATING 3.48 AMPERE
  • FREQUENCY RATING 50/60 HZ
  • POWER RATING 0.4 KVA
  • POWER RATING IN KVA .4
  • POWER RATING IN KVA - UOM KVA
  • PRIMARY VOLTAGE 200/220/240 VAC
  • SECONDARY VOLTAGE 115 VAC
  • TYPE AUTOTRANSFORMER
  • APPLICATION AIR CONDITIONING, REFRIGERATION
  • OUTPUT CURRENT RATING 3.48 AMPERE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Transformers
Product Number T160832
Product Name Power Transformer
Transformer Type Autotransformer; Power Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Secondary Chassis Mount Power Transformers - F-197U - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Output Voltage 15 volts
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Control Circuit Transformer - 1497B-A10-M12-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 120 to 240 volts
Power Rating (VA) 750 VA
View Details