Hubbell Incorporated Auto Transformer T3527101

Description
DISTRIBUTION, DRY TYPE 9.03 INCH 20.3 INCH 18.86 INCH 50/60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL APPLICATION NEMA 2 ENCLOSURE 75/60 KVA POWER RATING 600/480 VAC PRIMARY VOLTAGE 480/380 VAC SECONDARY VOLTAGE APPLICABLE STANDARD ANSI, OSHA MOUNTING TYPE FLOOR DESIGN TYPE CORE AND COIL SERIES T35 MODEL
Datasheet
Description
DISTRIBUTION, DRY TYPE 9.03 INCH 20.3 INCH 18.86 INCH 50/60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL APPLICATION NEMA 2 ENCLOSURE 75/60 KVA POWER RATING 600/480 VAC PRIMARY VOLTAGE 480/380 VAC SECONDARY VOLTAGE APPLICABLE STANDARD ANSI, OSHA MOUNTING TYPE FLOOR DESIGN TYPE CORE AND COIL SERIES T35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Transformer - T3527101 - Hubbell Incorporated
Orange, CT, USA
Auto Transformer
T3527101
Auto Transformer T3527101
DISTRIBUTION, DRY TYPE 9.03 INCH 20.3 INCH 18.86 INCH 50/60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL APPLICATION NEMA 2 ENCLOSURE 75/60 KVA POWER RATING 600/480 VAC PRIMARY VOLTAGE 480/380 VAC SECONDARY VOLTAGE APPLICABLE STANDARD ANSI, OSHA MOUNTING TYPE FLOOR DESIGN TYPE CORE AND COIL SERIES T35 MODEL
  • DISTRIBUTION, DRY TYPE
  • 9.03 INCH
  • 20.3 INCH
  • 18.86 INCH
  • 50/60 HZ FREQUENCY RATING
  • 3 PHASE(S)
  • UL, CSA APPROVAL
  • INDUSTRIAL, COMMERCIAL APPLICATION
  • NEMA 2 ENCLOSURE
  • 75/60 KVA POWER RATING
  • 600/480 VAC PRIMARY VOLTAGE
  • 480/380 VAC SECONDARY VOLTAGE
  • APPLICABLE STANDARD ANSI, OSHA
  • MOUNTING TYPE FLOOR
  • DESIGN TYPE CORE AND COIL
  • SERIES T35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T3527101
Product Name Auto Transformer
Other Transformer Types / Applications Autotransformer
Standards CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:0.11 CORE & WIRE Transformer, 0.3 - 475 MHz, 75Ω - TC9-1-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Down Transformer
View Details
2 suppliers
3500KVA 3000 KVA Cast Resin Dry Type Transformer SCB13 SCB14 SCB15 for Industrial Mining Photovoltaic Power Station 11KV 35KV - No.1601723734098 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
View Details
Chassis Mounting Transformers - 1232502 - RS Components, Ltd.
Specs
Mounting Chassis; Screw mount
Standards RoHS
Operating Temperature -30 C (-22 F)
View Details
Control Circuit Transformer - 1497B-A9-M12-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 120 to 240 volts
Power Rating (VA) 500 VA
View Details