Hubbell Incorporated Auto Transformer T2A527151

Description
DISTRIBUTION, DRY TYPE 22.37 INCH 28.15 INCH 29.41 INCH 50/60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL APPLICATION NEMA 3R ENCLOSURE 450/360 KVA POWER RATING 600/480 VAC PRIMARY VOLTAGE 480/380 VAC SECONDARY VOLTAGE APPLICABLE STANDARD ANSI, OSHA MOUNTING TYPE FLOOR DESIGN TYPE CORE AND COIL T2A MODEL
Datasheet
Description
DISTRIBUTION, DRY TYPE 22.37 INCH 28.15 INCH 29.41 INCH 50/60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL APPLICATION NEMA 3R ENCLOSURE 450/360 KVA POWER RATING 600/480 VAC PRIMARY VOLTAGE 480/380 VAC SECONDARY VOLTAGE APPLICABLE STANDARD ANSI, OSHA MOUNTING TYPE FLOOR DESIGN TYPE CORE AND COIL T2A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Transformer - T2A527151 - Hubbell Incorporated
Orange, CT, USA
Auto Transformer
T2A527151
Auto Transformer T2A527151
DISTRIBUTION, DRY TYPE 22.37 INCH 28.15 INCH 29.41 INCH 50/60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL APPLICATION NEMA 3R ENCLOSURE 450/360 KVA POWER RATING 600/480 VAC PRIMARY VOLTAGE 480/380 VAC SECONDARY VOLTAGE APPLICABLE STANDARD ANSI, OSHA MOUNTING TYPE FLOOR DESIGN TYPE CORE AND COIL T2A MODEL
  • DISTRIBUTION, DRY TYPE
  • 22.37 INCH
  • 28.15 INCH
  • 29.41 INCH
  • 50/60 HZ FREQUENCY RATING
  • 3 PHASE(S)
  • UL, CSA APPROVAL
  • INDUSTRIAL, COMMERCIAL APPLICATION
  • NEMA 3R ENCLOSURE
  • 450/360 KVA POWER RATING
  • 600/480 VAC PRIMARY VOLTAGE
  • 480/380 VAC SECONDARY VOLTAGE
  • APPLICABLE STANDARD ANSI, OSHA
  • MOUNTING TYPE FLOOR
  • DESIGN TYPE CORE AND COIL
  • T2A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T2A527151
Product Name Auto Transformer
Other Transformer Types / Applications Autotransformer
Standards CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:4 CORE & WIRE Transformer, 500 - 2500 MHz, 50Ω - TCM4-25+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
3500KVA 3000 KVA Cast Resin Dry Type Transformer SCB13 SCB14 SCB15 for Industrial Mining Photovoltaic Power Station 11KV 35KV - No.1601723734098 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
View Details
Toroidal Transformers - 1730119 - RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A4-M19-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 150 VA
View Details