Hubbell Incorporated Auto Transformer T253064

Description
DISTRIBUTION, DRY TYPE 5.13 INCH 5.5 INCH 13 INCH 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL APPLICATION NEMA 3R ENCLOSURE 5 KVA POWER RATING 240 VAC PRIMARY VOLTAGE 120/240 VAC SECONDARY VOLTAGE APPLICABLE STANDARD ANSI, OSHA MOUNTING TYPE WALL DESIGN TYPE CORE AND COIL T25 MODEL
Datasheet
Description
DISTRIBUTION, DRY TYPE 5.13 INCH 5.5 INCH 13 INCH 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL APPLICATION NEMA 3R ENCLOSURE 5 KVA POWER RATING 240 VAC PRIMARY VOLTAGE 120/240 VAC SECONDARY VOLTAGE APPLICABLE STANDARD ANSI, OSHA MOUNTING TYPE WALL DESIGN TYPE CORE AND COIL T25 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Transformer - T253064 - Hubbell Incorporated
Orange, CT, USA
Auto Transformer
T253064
Auto Transformer T253064
DISTRIBUTION, DRY TYPE 5.13 INCH 5.5 INCH 13 INCH 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL APPLICATION NEMA 3R ENCLOSURE 5 KVA POWER RATING 240 VAC PRIMARY VOLTAGE 120/240 VAC SECONDARY VOLTAGE APPLICABLE STANDARD ANSI, OSHA MOUNTING TYPE WALL DESIGN TYPE CORE AND COIL T25 MODEL
  • DISTRIBUTION, DRY TYPE
  • 5.13 INCH
  • 5.5 INCH
  • 13 INCH
  • 60 HZ FREQUENCY RATING
  • 1 PHASE(S)
  • UL, CSA APPROVAL
  • INDUSTRIAL, COMMERCIAL APPLICATION
  • NEMA 3R ENCLOSURE
  • 5 KVA POWER RATING
  • 240 VAC PRIMARY VOLTAGE
  • 120/240 VAC SECONDARY VOLTAGE
  • APPLICABLE STANDARD ANSI, OSHA
  • MOUNTING TYPE WALL
  • DESIGN TYPE CORE AND COIL
  • T25 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T253064
Product Name Auto Transformer
Other Transformer Types / Applications Autotransformer
Standards CSA; UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 10 - 8000 MHz, 50Ω - TCM1-83X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
IP 54 Single Phase 3 Phase 110v to 220v Isolation Waterproof Transformer 10KVA 30KVA 50KVA 60KVA 100KVA 300KVA 500KVA for Outdoor Use - No.62043878896 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
Toroidal Transformers - 1730096 - RS Components, Ltd.
Specs
Standards RoHS
View Details
Control Circuit Transformer - 1497B-A3-M16-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 240 to 480 volts
Power Rating (VA) 100 VA
View Details