Hubbell Incorporated Auto Transformer T160834

Description
STEP DOWN TYPE 4.5 INCH 4.75 INCH 9.68 INCH 50/60 HZ FREQUENCY RATING AIR CONDITIONING, REFRIGERATION APPLICATION NEMA ENCLOSURE 1000 VA POWER RATING 200/220/240 VAC PRIMARY VOLTAGE 115 VAC SECONDARY VOLTAGE OUTPUT CURRENT RATING 8.7 AMPERE INCLUDES 6 FT PRIMARY CORD AND SECONDARY RECEPTACLE DESIGN TYPE CORE AND COIL SERIES T16083 MODEL
Datasheet
Description
STEP DOWN TYPE 4.5 INCH 4.75 INCH 9.68 INCH 50/60 HZ FREQUENCY RATING AIR CONDITIONING, REFRIGERATION APPLICATION NEMA ENCLOSURE 1000 VA POWER RATING 200/220/240 VAC PRIMARY VOLTAGE 115 VAC SECONDARY VOLTAGE OUTPUT CURRENT RATING 8.7 AMPERE INCLUDES 6 FT PRIMARY CORD AND SECONDARY RECEPTACLE DESIGN TYPE CORE AND COIL SERIES T16083 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Transformer - T160834 - Hubbell Incorporated
Orange, CT, USA
Auto Transformer
T160834
Auto Transformer T160834
STEP DOWN TYPE 4.5 INCH 4.75 INCH 9.68 INCH 50/60 HZ FREQUENCY RATING AIR CONDITIONING, REFRIGERATION APPLICATION NEMA ENCLOSURE 1000 VA POWER RATING 200/220/240 VAC PRIMARY VOLTAGE 115 VAC SECONDARY VOLTAGE OUTPUT CURRENT RATING 8.7 AMPERE INCLUDES 6 FT PRIMARY CORD AND SECONDARY RECEPTACLE DESIGN TYPE CORE AND COIL SERIES T16083 MODEL
  • STEP DOWN TYPE
  • 4.5 INCH
  • 4.75 INCH
  • 9.68 INCH
  • 50/60 HZ FREQUENCY RATING
  • AIR CONDITIONING, REFRIGERATION APPLICATION
  • NEMA ENCLOSURE
  • 1000 VA POWER RATING
  • 200/220/240 VAC PRIMARY VOLTAGE
  • 115 VAC SECONDARY VOLTAGE
  • OUTPUT CURRENT RATING 8.7 AMPERE
  • INCLUDES 6 FT PRIMARY CORD AND SECONDARY RECEPTACLE
  • DESIGN TYPE CORE AND COIL
  • SERIES T16083 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T160834
Product Name Auto Transformer
Other Transformer Types / Applications Autotransformer
Winding Turns Step-Down Transformer
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:2 CORE & WIRE Transformer, 3 - 300 MHz, 50Ω - TCM2-1T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Durable 100KVA 3 Phase Power Transformer Price 100 KVA 150KVA 80KVA 90KVA - No.1601530893995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details
PCB Transformers - 113956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
View Details
Variable Transformer/Variac - 99489310 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 480 volts
View Details