Hubbell Incorporated Power Transformer T160830

Description
FREQUENCY RATING 50/60 HZ POWER RATING 0.2 KVA POWER RATING IN KVA .2 POWER RATING IN KVA - UOM KVA PRIMARY VOLTAGE 200/220/240 VAC SECONDARY VOLTAGE 115 VAC TYPE AUTOTRANSFORMER APPLICATION AIR CONDITIONING, REFRIGERATION OUTPUT CURRENT RATING 1.74 AMPERE
Datasheet
Description
FREQUENCY RATING 50/60 HZ POWER RATING 0.2 KVA POWER RATING IN KVA .2 POWER RATING IN KVA - UOM KVA PRIMARY VOLTAGE 200/220/240 VAC SECONDARY VOLTAGE 115 VAC TYPE AUTOTRANSFORMER APPLICATION AIR CONDITIONING, REFRIGERATION OUTPUT CURRENT RATING 1.74 AMPERE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformer - T160830 - Hubbell Incorporated
Orange, CT, USA
Power Transformer
T160830
Power Transformer T160830
FREQUENCY RATING 50/60 HZ POWER RATING 0.2 KVA POWER RATING IN KVA .2 POWER RATING IN KVA - UOM KVA PRIMARY VOLTAGE 200/220/240 VAC SECONDARY VOLTAGE 115 VAC TYPE AUTOTRANSFORMER APPLICATION AIR CONDITIONING, REFRIGERATION OUTPUT CURRENT RATING 1.74 AMPERE
  • FREQUENCY RATING 50/60 HZ
  • POWER RATING 0.2 KVA
  • POWER RATING IN KVA .2
  • POWER RATING IN KVA - UOM KVA
  • PRIMARY VOLTAGE 200/220/240 VAC
  • SECONDARY VOLTAGE 115 VAC
  • TYPE AUTOTRANSFORMER
  • APPLICATION AIR CONDITIONING, REFRIGERATION
  • OUTPUT CURRENT RATING 1.74 AMPERE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Transformers
Product Number T160830
Product Name Power Transformer
Transformer Type Autotransformer; Power Transformer
Unlock Full Specs
to access all available technical data

Similar Products

TDGC ac adjustable voltage regulator 380v 10kva three phase variable transformer - No.1601224835959 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Natural cooling
Mounting Floor mounted
View Details
Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details
Transformers - Power Transformers - 160F56 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 28 volts
Power Rating (VA) 4.4 VA
View Details
4 suppliers