steute Magnetic Sensor, Cylindrical Form RC 20

Description
Features / Options Metal enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 41 mm depending on the actuating magnet With pre-wired cable Notes 2 mounting nuts are included in delivery The actuator is not included in the delivery of the switches
Datasheet
Description
Features / Options Metal enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 41 mm depending on the actuating magnet With pre-wired cable Notes 2 mounting nuts are included in delivery The actuator is not included in the delivery of the switches
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensor, Cylindrical Form - RC 20 - steute
Ridgefield, CT, USA
Magnetic Sensor, Cylindrical Form
RC 20
Magnetic Sensor, Cylindrical Form RC 20
Features / Options Metal enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 41 mm depending on the actuating magnet With pre-wired cable Notes 2 mounting nuts are included in delivery The actuator is not included in the delivery of the switches

Features / Options

  • Metal enclosure
  • Long life
  • 1 Reed contact
  • Actuation from front and from side
  • Switching distance up to 41 mm depending on the actuating magnet
  • With pre-wired cable

Notes

  • 2 mounting nuts are included in delivery
  • The actuator is not included in the delivery of the switches
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Proximity Sensors
Product Number RC 20
Product Name Magnetic Sensor, Cylindrical Form
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 1.61 inch (41 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000072-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.2500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Cylindrical Sensors - 9961-0363 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0600 inch (1.52 mm)
View Details
3 suppliers