steute Magnetic Proximity Sensor RF RC 10

Description
Features/Options Thermoplastic enclosure sWave® wireless technology (SW868/SW915) or EnOcean® wireless technology (EN868) No wiring and pipe laying required Power supply by Lithium battery Easy programming of receiver Multi-network capable Output signal can be individually configurated at the receiver
Datasheet
Description
Features/Options Thermoplastic enclosure sWave® wireless technology (SW868/SW915) or EnOcean® wireless technology (EN868) No wiring and pipe laying required Power supply by Lithium battery Easy programming of receiver Multi-network capable Output signal can be individually configurated at the receiver
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Proximity Sensor - RF RC 10 - steute
Ridgefield, CT, USA
Magnetic Proximity Sensor
RF RC 10
Magnetic Proximity Sensor RF RC 10
Features/Options Thermoplastic enclosure sWave® wireless technology (SW868/SW915) or EnOcean® wireless technology (EN868) No wiring and pipe laying required Power supply by Lithium battery Easy programming of receiver Multi-network capable Output signal can be individually configurated at the receiver

Features/Options

  • Thermoplastic enclosure
  • sWave® wireless technology (SW868/SW915) or EnOcean® wireless technology (EN868)
  • No wiring and pipe laying required
  • Power supply by Lithium battery
  • Easy programming of receiver
  • Multi-network capable
  • Output signal can be individually configurated at the receiver
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Proximity Sensors
Product Number RF RC 10
Product Name Magnetic Proximity Sensor
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000790-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Specs
Sensor Technology Inductive Proximity Sensor
View Details