steute Inductive Proximity Sensor IS M8 Extreme

Description
Features/Options Cold-resistant down to -40 °C or heat-resistant up to +120 °C High degree of protection IP 68 Stainless steel enclosure Flush mounting Long life, no mechanical wear Suitable for the food processing industry Insensitive to soiling With LED Enclosure diameter M8 x 1 With pre-wired cable
Datasheet
Description
Features/Options Cold-resistant down to -40 °C or heat-resistant up to +120 °C High degree of protection IP 68 Stainless steel enclosure Flush mounting Long life, no mechanical wear Suitable for the food processing industry Insensitive to soiling With LED Enclosure diameter M8 x 1 With pre-wired cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor - IS M8 Extreme - steute
Ridgefield, CT, USA
Inductive Proximity Sensor
IS M8 Extreme
Inductive Proximity Sensor IS M8 Extreme
Features/Options Cold-resistant down to -40 °C or heat-resistant up to +120 °C High degree of protection IP 68 Stainless steel enclosure Flush mounting Long life, no mechanical wear Suitable for the food processing industry Insensitive to soiling With LED Enclosure diameter M8 x 1 With pre-wired cable

Features/Options

  • Cold-resistant down to -40 °C or heat-resistant up to +120 °C
  • High degree of protection IP 68
  • Stainless steel enclosure
  • Flush mounting
  • Long life, no mechanical wear
  • Suitable for the food processing industry
  • Insensitive to soiling
  • With LED
  • Enclosure diameter M8 x 1
  • With pre-wired cable
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Proximity Sensors
Product Number IS M8 Extreme
Product Name Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3037 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Two-Wire Unipolar Vertical Hall-Effect Switch With Advanced Diagnostics - A1132KLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details