steute Magnetic Sensor, Cylindrical Form RC 60

Description
Features / Options Thermoplastic enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 33 mm depending on the actuating magnet With pre-wired cable or plug-in connector Version with doubled switching capacity with tungsten Reed contacts available Temperature resistant version (-40 °C ... +130 °C) available - see chapter / RC 60 -40°C ... +130°C Extreme > Notes 1 mounting nut is included in delivery The actuator is not included in the delivery of the switches
Datasheet
Description
Features / Options Thermoplastic enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 33 mm depending on the actuating magnet With pre-wired cable or plug-in connector Version with doubled switching capacity with tungsten Reed contacts available Temperature resistant version (-40 °C ... +130 °C) available - see chapter / RC 60 -40°C ... +130°C Extreme > Notes 1 mounting nut is included in delivery The actuator is not included in the delivery of the switches
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensor, Cylindrical Form - RC 60 - steute
Ridgefield, CT, USA
Magnetic Sensor, Cylindrical Form
RC 60
Magnetic Sensor, Cylindrical Form RC 60
Features / Options Thermoplastic enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 33 mm depending on the actuating magnet With pre-wired cable or plug-in connector Version with doubled switching capacity with tungsten Reed contacts available Temperature resistant version (-40 °C ... +130 °C) available - see chapter / RC 60 -40°C ... +130°C Extreme > Notes 1 mounting nut is included in delivery The actuator is not included in the delivery of the switches

Features / Options

  • Thermoplastic enclosure
  • Long life
  • 1 Reed contact
  • Actuation from front and from side
  • Switching distance up to 33 mm depending on the actuating magnet
  • With pre-wired cable or plug-in connector
  • Version with doubled switching capacity with tungsten Reed contacts available
  • Temperature resistant version (-40 °C ... +130 °C) available - see chapter / RC 60 -40°C ... +130°C Extreme >

Notes

  • 1 mounting nut is included in delivery
  • The actuator is not included in the delivery of the switches
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Proximity Sensors
Product Number RC 60
Product Name Magnetic Sensor, Cylindrical Form
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 1.3 inch (33 mm)
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
18 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3103 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Switches (Solid State) - A1204LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details