steute Inductive Proximity Sensor Ex IS M8

Description
Features/Options Ex zone 0 and 20 Stainless steel enclosure Flush or non-flush mounting Long life, no mechanical wear Suitable for the food processing industry Insensitive to soiling With LED Enclosure diameter M8 x 1 With pre-wired cable N.B.: Please state required approvals for Russia with your order! Appropriate intrinsical safe switch amplifiers see chapter / Ex IS Safe switch amplifiers >
Datasheet
Description
Features/Options Ex zone 0 and 20 Stainless steel enclosure Flush or non-flush mounting Long life, no mechanical wear Suitable for the food processing industry Insensitive to soiling With LED Enclosure diameter M8 x 1 With pre-wired cable N.B.: Please state required approvals for Russia with your order! Appropriate intrinsical safe switch amplifiers see chapter / Ex IS Safe switch amplifiers >
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor - Ex IS M8 - steute
Ridgefield, CT, USA
Inductive Proximity Sensor
Ex IS M8
Inductive Proximity Sensor Ex IS M8
Features/Options Ex zone 0 and 20 Stainless steel enclosure Flush or non-flush mounting Long life, no mechanical wear Suitable for the food processing industry Insensitive to soiling With LED Enclosure diameter M8 x 1 With pre-wired cable N.B.: Please state required approvals for Russia with your order! Appropriate intrinsical safe switch amplifiers see chapter / Ex IS Safe switch amplifiers >

Features/Options

  • Ex zone 0 and 20
  • Stainless steel enclosure
  • Flush or non-flush mounting
  • Long life, no mechanical wear
  • Suitable for the food processing industry
  • Insensitive to soiling
  • With LED
  • Enclosure diameter M8 x 1
  • With pre-wired cable
  • N.B.: Please state required approvals for Russia with your order!
  • Appropriate intrinsical safe switch amplifiers see chapter / Ex IS Safe switch amplifiers >
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Proximity Sensors
Product Number Ex IS M8
Product Name Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
12 mm Diameter Inductive Sensor - I12M2NO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details