steute Magnetic Proximity Sensor RF RC M30

Description
Features/Options Thermoplastic or stainless steel enclosure RF RC M30 … : Sensor with reed contact RF GS M30 … : Sensor based on GMR effect RF HS M30 … : Sensor with Hall sensor sWave® wireless technology (SW868/SW915) Power supply by Lithium battery (rechangeable) No wiring and pipe laying required Easy programming of receiver Output signal can be individually configurated at the receiver
Datasheet
Description
Features/Options Thermoplastic or stainless steel enclosure RF RC M30 … : Sensor with reed contact RF GS M30 … : Sensor based on GMR effect RF HS M30 … : Sensor with Hall sensor sWave® wireless technology (SW868/SW915) Power supply by Lithium battery (rechangeable) No wiring and pipe laying required Easy programming of receiver Output signal can be individually configurated at the receiver
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Proximity Sensor - RF RC M30 - steute
Ridgefield, CT, USA
Magnetic Proximity Sensor
RF RC M30
Magnetic Proximity Sensor RF RC M30
Features/Options Thermoplastic or stainless steel enclosure RF RC M30 … : Sensor with reed contact RF GS M30 … : Sensor based on GMR effect RF HS M30 … : Sensor with Hall sensor sWave® wireless technology (SW868/SW915) Power supply by Lithium battery (rechangeable) No wiring and pipe laying required Easy programming of receiver Output signal can be individually configurated at the receiver

Features/Options

  • Thermoplastic or stainless steel enclosure
  • RF RC M30 … : Sensor with reed contact
  • RF GS M30 … : Sensor based on GMR effect
  • RF HS M30 … : Sensor with Hall sensor
  • sWave® wireless technology (SW868/SW915)
  • Power supply by Lithium battery (rechangeable)
  • No wiring and pipe laying required
  • Easy programming of receiver
  • Output signal can be individually configurated at the receiver
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Proximity Sensors
Product Number RF RC M30
Product Name Magnetic Proximity Sensor
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000305-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.6500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Cylindrical Sensors - 9966-1400 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5900 inch (14.99 mm)
View Details
3 suppliers