steute Magnetic Sensor, Rectangular Form RC 5

Description
Features / Options Thermoplastic enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 31 mm depending on the actuating magnet With pre-wired cable Version for high temperatures up to +130 °C with silicon cable available Note The actuator is not included in the delivery of the switches
Datasheet
Description
Features / Options Thermoplastic enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 31 mm depending on the actuating magnet With pre-wired cable Version for high temperatures up to +130 °C with silicon cable available Note The actuator is not included in the delivery of the switches
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensor, Rectangular Form - RC 5 - steute
Ridgefield, CT, USA
Magnetic Sensor, Rectangular Form
RC 5
Magnetic Sensor, Rectangular Form RC 5
Features / Options Thermoplastic enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 31 mm depending on the actuating magnet With pre-wired cable Version for high temperatures up to +130 °C with silicon cable available Note The actuator is not included in the delivery of the switches

Features / Options

  • Thermoplastic enclosure
  • Long life
  • 1 Reed contact
  • Actuation from front and from side
  • Switching distance up to 31 mm depending on the actuating magnet
  • With pre-wired cable
  • Version for high temperatures up to +130 °C with silicon cable available

Note

  • The actuator is not included in the delivery of the switches
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Proximity Sensors
Product Number RC 5
Product Name Magnetic Sensor, Rectangular Form
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 1.22 inch (31 mm)
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3465 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Chopper-Stabilized Precision Vertical Hall-Effect Latch - A1260LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details