steute Magnetic Proximity Sensor Ex RC 12

Description
Features/Options Ex zone 1 and 21 Brass enclosure, nickeled Long life 1 Reed contact Actuation from front Switching distance up to 25 mm depending on the actuating magnet With pre-wired cable Cold-resistant version down to -40 °C with Lapptherm 145 cable available on request Special version only for gas Ex zone 2 and dust Ex zone 22 available N.B.: Please state required approvals for Russia and Brazil with your order!
Datasheet
Description
Features/Options Ex zone 1 and 21 Brass enclosure, nickeled Long life 1 Reed contact Actuation from front Switching distance up to 25 mm depending on the actuating magnet With pre-wired cable Cold-resistant version down to -40 °C with Lapptherm 145 cable available on request Special version only for gas Ex zone 2 and dust Ex zone 22 available N.B.: Please state required approvals for Russia and Brazil with your order!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Proximity Sensor - Ex RC 12 - steute
Ridgefield, CT, USA
Magnetic Proximity Sensor
Ex RC 12
Magnetic Proximity Sensor Ex RC 12
Features/Options Ex zone 1 and 21 Brass enclosure, nickeled Long life 1 Reed contact Actuation from front Switching distance up to 25 mm depending on the actuating magnet With pre-wired cable Cold-resistant version down to -40 °C with Lapptherm 145 cable available on request Special version only for gas Ex zone 2 and dust Ex zone 22 available N.B.: Please state required approvals for Russia and Brazil with your order!

Features/Options

  • Ex zone 1 and 21
  • Brass enclosure, nickeled
  • Long life
  • 1 Reed contact
  • Actuation from front
  • Switching distance up to 25 mm depending on the actuating magnet
  • With pre-wired cable
  • Cold-resistant version down to -40 °C with Lapptherm 145 cable available on request
  • Special version only for gas Ex zone 2 and dust Ex zone 22 available
  • N.B.: Please state required approvals for Russia and Brazil with your order!
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Proximity Sensors
Product Number Ex RC 12
Product Name Magnetic Proximity Sensor
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001394-SE - TE Connectivity
Specs
Operation Distance 0.0790 inch (2.01 mm)
Switching Frequency 0.8000 kHz
Switch Type Normally Open
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Cylindrical Sensors - AIS30F10AN024-Q65 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3900 inch (9.91 mm)
View Details
2 suppliers