steute Magnetic Proximity Sensor Ex RC 2580

Description
Features/Options Ex zone 1 and 21 Stainless steel enclosure 1 Reed contact Cold-resistant down to -40 °C Actuation from side Switching distance up to 30 mm With pre-wired cable Ex RC 2580-B: Variant with mounting thread M16 x 1.5 for cable protection system Special version only for gas Ex zone 2 and dust Ex zone 22 available N.B.: Please state required approvals for Russia and Brazil with your order!
Datasheet
Description
Features/Options Ex zone 1 and 21 Stainless steel enclosure 1 Reed contact Cold-resistant down to -40 °C Actuation from side Switching distance up to 30 mm With pre-wired cable Ex RC 2580-B: Variant with mounting thread M16 x 1.5 for cable protection system Special version only for gas Ex zone 2 and dust Ex zone 22 available N.B.: Please state required approvals for Russia and Brazil with your order!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Proximity Sensor - Ex RC 2580 - steute
Ridgefield, CT, USA
Magnetic Proximity Sensor
Ex RC 2580
Magnetic Proximity Sensor Ex RC 2580
Features/Options Ex zone 1 and 21 Stainless steel enclosure 1 Reed contact Cold-resistant down to -40 °C Actuation from side Switching distance up to 30 mm With pre-wired cable Ex RC 2580-B: Variant with mounting thread M16 x 1.5 for cable protection system Special version only for gas Ex zone 2 and dust Ex zone 22 available N.B.: Please state required approvals for Russia and Brazil with your order!

Features/Options

  • Ex zone 1 and 21
  • Stainless steel enclosure
  • 1 Reed contact
  • Cold-resistant down to -40 °C
  • Actuation from side
  • Switching distance up to 30 mm
  • With pre-wired cable
  • Ex RC 2580-B: Variant with mounting thread M16 x 1.5 for cable protection system
  • Special version only for gas Ex zone 2 and dust Ex zone 22 available
  • N.B.: Please state required approvals for Russia and Brazil with your order!
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Proximity Sensors
Product Number Ex RC 2580
Product Name Magnetic Proximity Sensor
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3522 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details
Switches (Solid State) - A3280LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details