steute Magnetic Proximity Sensor Ex RC M20

Description
Features/Options Ex zone 1 and 21 Brass enclosure, nickeled, available in stainless steel Including 2 mounting nuts 1 Reed contact Actuation from front, actuation from side only with bistable contact Switching distance up to 30 mm depending on the actuating magnet With pre-wired cable Cold-resistant version down to -40 °C with Lapptherm 145 cable available on request Special version only for gas Ex zone 2 and dust Ex zone 22 available N.B.: Please state required approvals for Russia and Brazil with your order!
Datasheet
Description
Features/Options Ex zone 1 and 21 Brass enclosure, nickeled, available in stainless steel Including 2 mounting nuts 1 Reed contact Actuation from front, actuation from side only with bistable contact Switching distance up to 30 mm depending on the actuating magnet With pre-wired cable Cold-resistant version down to -40 °C with Lapptherm 145 cable available on request Special version only for gas Ex zone 2 and dust Ex zone 22 available N.B.: Please state required approvals for Russia and Brazil with your order!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Proximity Sensor - Ex RC M20 - steute
Ridgefield, CT, USA
Magnetic Proximity Sensor
Ex RC M20
Magnetic Proximity Sensor Ex RC M20
Features/Options Ex zone 1 and 21 Brass enclosure, nickeled, available in stainless steel Including 2 mounting nuts 1 Reed contact Actuation from front, actuation from side only with bistable contact Switching distance up to 30 mm depending on the actuating magnet With pre-wired cable Cold-resistant version down to -40 °C with Lapptherm 145 cable available on request Special version only for gas Ex zone 2 and dust Ex zone 22 available N.B.: Please state required approvals for Russia and Brazil with your order!

Features/Options

  • Ex zone 1 and 21
  • Brass enclosure, nickeled, available in stainless steel
  • Including 2 mounting nuts
  • 1 Reed contact
  • Actuation from front, actuation from side only with bistable contact
  • Switching distance up to 30 mm depending on the actuating magnet
  • With pre-wired cable
  • Cold-resistant version down to -40 °C with Lapptherm 145 cable available on request
  • Special version only for gas Ex zone 2 and dust Ex zone 22 available
  • N.B.: Please state required approvals for Russia and Brazil with your order!
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Proximity Sensors
Product Number Ex RC M20
Product Name Magnetic Proximity Sensor
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003800-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Specs
Sensor Technology Inductive Proximity Sensor
View Details